web counter

Texas Instruments 74LVCC series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74LVCC series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74LVCC series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74LVCC4245APWRIC TRNSLTR BIDIRECTIONAL 24TSSOP1950RFQ
CLVCC3245AIPWREPIC BUS TRANSCVR 8BIT 24TSSOP850BUY
SN74LVCC4245APWTE4Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-TSSOP -40 to 85618BUY
CLVCC3245AIDWREPIC BUS TRANSCVR 8BIT 24SOIC5340BUY
SN74LVCC4245ADWRG4IC TRNSLTR BIDIRECTIONAL 24SOIC3950BUY
SN74LVCC3245ADWE4IC TRNSLTR BIDIRECTIONAL 24SOIC301BUY
SN74LVCC3245APWRIC, 8BIT BUS TRANSCEIVER, TSSOP-2423565RFQ
SN74LVCC4245APWIC TRNSLTR BIDIRECTIONAL 24TSSOP1020BUY
SN74LVCC3245ADWG4IC TRNSLTR BIDIRECTIONAL 24SOIC141BUY
SN74LVCC3245APWTG4IC TRNSLTR BIDIRECTIONAL 24TSSOP2859BUY
SN74LVCC4245ADWRIC, LOGIC, BUS TRANSCEIVER, SOIC242000BUY
SN74LVCC4245ADBRE4IC TRNSLTR BIDIRECTIONAL 24SSOP35BUY
SN74LVCC3245ANSRE4IC TRNSLTR BIDIRECTIONAL 24SO31BUY
CLVCC4245AMPWREPIC BUS TRANSCVR 8BIT 24TSSOP6BUY
SN74LVCC3245ANSRIC BUS TRANSCEIVER 8BIT 24SO1850BUY
SN74LVCC3245APWTLOGIC, BUS TRANSCVR OCTAL, 24TSSOP455BUY
SN74LVCC4245ADWLOGIC, BUS TRANSCVR OCTAL, 24SOIC20BUY
SN74LVCC4245APWTLOGIC, BUS TXRX OCT, 24TSSOP, RL250250BUY
SN74LVCC3245ADBRIC BUS TRANSCEIVER 8BIT 24SSOP1890RFQ
SN74LVCC3245ADWRIC BUS TRANSCEIVER 8BIT 24SOIC10000RFQ
Technical Documents

Description


The Texas Instruments 74LVCC series Logic-Translators, Level Shifters are a family of low-voltage, low-power, high-speed logic translators and level shifters. They are designed to interface between two different logic families, such as TTL and CMOS, and between two different voltage levels, such as 3.3V and 5V. The 74LVCC series is ideal for applications that require low-power, low-voltage, and high-speed operation. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN. The 74LVCC series is also available in a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR.



Features


• Low voltage operation: 2.3V to 3.6V

• Low power consumption

• High speed operation

• High noise immunity

• High ESD protection

• Low input and output leakage

• Low capacitance

• High noise immunity

• High ESD protection

• Low input and output leakage

• Low capacitance



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Networking

• Computing

• Telecommunications

• Automation

• Aerospace

• Military


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LVCC series Logic - Translators, Level Shifters?

1. NXP 74LVC Series Logic - Translators, Level Shifters 2. ON Semiconductor 74LVC Series Logic - Translators, Level Shifters 3. STMicroelectronics 74LVC Series Logic - Translators, Level Shifters 4. Microchip Technology 74LVC Series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74LVC Series Logic - Translators, Level Shifters 6. Renesas Electronics 74LVC Series Logic - Translators, Level Shifters 7. Toshiba 74LVC Series Logic - Translators, Level Shifters 8. Silicon Labs 74LVC Series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 74LVCC series Logic - Translators, Level Shifters?

The Texas Instruments 74LVCC series Logic - Translators and Level Shifters are both used to convert logic levels between two different voltage levels. The main difference between the two is that the Logic - Translators are designed to convert between two different logic families, such as TTL and CMOS, while the Level Shifters are designed to convert between two different voltage levels, such as 3.3V and 5V. The Logic - Translators are also designed to be bidirectional, meaning they can convert signals in both directions, while the Level Shifters are unidirectional, meaning they can only convert signals in one direction.