web counter

Texas Instruments 74AVCH series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74AVCH series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74AVCH series Voltage Translators & Level Shifters.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74AVCH4T245PWRIC TRNSLTR BIDIRECTIONAL 16TSSOP925RFQ
SN74AVCH8T245RHLRIC BUS TRANSCVR 8BIT 24QFN64RFQ
SN74AVCH2T45DCURIC BUS TRANSCVR TRI-ST 2B US8379RFQ
SN74AVCH2T45YZPRIC BUS TRANSCVR TRI-ST 2B 8DSBGA34BUY
SN74AVCH8T245DGVRIC BUS TRANSCVR 8BIT 24TVSOP2000RFQ
SN74AVCH16T245GQLRIC BUS TRANSCVR 16BIT 56BGA1000RFQ
SN74AVCH2T45DCURG4DUAL-BIT DUAL-SUPPLY BUS TRANSCE12BUY
74AVCH1T45DBVRE4IC, 1BIT BUS TRANSCEIVER, SOT-23-620BUY
74AVCH1T45DBVTG4IC TRNSLTR BIDIRECTIONAL SOT23-66880BUY
74AVCH4T245PWTG4IC TRNSLTR BIDIRECTIONAL 16TSSOP309BUY
SN74AVCH4T245DIC TRNSLTR BIDIRECTIONAL 16SOIC20000BUY
SN74AVCH8T245PWG4IC TRNSLTR BIDIRECTIONAL 24TSSOP292BUY
74AVCH1T45DBVRG4IC TRNSLTR BIDIRECTIONAL SOT23-62181BUY
SN74AVCH4T245PWE4IC TRNSLTR BIDIRECTIONAL 16TSSOP125BUY
74AVCH16T245ZQLRIC BUS TRANSCVR 16BIT 56BGA3927RFQ
SN74AVCH20T245VRIC BUS TRANSCVR 20BIT 56TVSOP22BUY
SN74AVCH32T245ZKERIC BUS TRANSCVR 32BIT 96BGA1555BUY
SN74AVCH1T45YZPRIC BUS TRANSCVR TRI-ST 6DSBGA50BUY
74AVCH1T45DCKRG4IC TRNSLTR BIDIRECTIONAL SC70-62709BUY
74AVCH4T245RGYRG4IC TRNSLTR BIDIRECTIONAL 16VQFN38522BUY
Technical Documents

Description


The Texas Instruments 74AVCH series Logic-Translators, Level Shifters are a family of high-performance, low-power, low-voltage, CMOS logic-translators and level-shifters. These devices are designed to translate between two different logic families, such as TTL and CMOS, and to shift logic levels between two different voltage levels. The 74AVCH series is available in a variety of packages, including SOIC, TSSOP, and VSSOP, and offers a wide range of features, including low-voltage operation, high-speed operation, and low-power consumption. The 74AVCH series is ideal for applications such as interfacing between different logic families, level shifting between different voltage levels, and providing logic-level translation between different logic families.



Features


• Low power consumption

• High speed operation

• Low propagation delay

• Low voltage operation

• High noise immunity

• High ESD protection

• Low input and output leakage

• Wide supply voltage range

• Low input and output capacitance

• High output drive capability



Applications


• Automotive

• Industrial

• Medical

• Consumer

• Communications

• Computing

• Networking

• Audio/Video

• Military/Aerospace


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AVCH series Logic - Translators, Level Shifters?

1. NXP 74LVC Series Logic - Translators, Level Shifters 2. ON Semiconductor 74ACT Series Logic - Translators, Level Shifters 3. STMicroelectronics 74FCT Series Logic - Translators, Level Shifters 4. Microchip Technology 74LVX Series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74ABT Series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 74AVCH series Logic - Translators, Level Shifters?

The Texas Instruments 74AVCH series Logic-Translators are a family of logic-level translators that provide bidirectional voltage-level translation between two different logic families. The 74AVCH series includes both level shifters and translators.  Level shifters are used to convert logic signals from one voltage level to another, while translators are used to convert logic signals from one logic family to another. Level shifters are typically used to convert between two different voltage levels, such as 3.3V and 5V, while translators are used to convert between two different logic families, such as TTL and CMOS. Level shifters are typically used to interface between two different logic families, while translators are used to interface between two different voltage levels.