web counter

On semiconductor BCP56 series Single BJT Transistors

Features and applications of BCP56 series Single BJT Transistors

A family of PNP bipolar junction transistor (BJT) devices made for high current applications is the BCP56 series from On Semiconductor. This article introduce its features and applications.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
BCP56-16T1GTRANS NPN 80V 1A SOT2232201RFQ
SBCP56-10T1GTrans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R36RFQ
BCP56-16T3GTRANS NPN 80V 1A SOT-22324953RFQ
BCP56T3GTRANS NPN 80V 1A SOT-2233346RFQ
BCP56T1GTRANS NPN 80V 1A SOT2231040RFQ
BCP56-10T1GTRANS NPN 80V 1A SOT-223759RFQ
SBCP56-16T1GTrans GP BJT NPN 80V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R4530RFQ
SBCP56T3GTrans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-223 T/R360000RFQ
SBCP56T1GTrans GP BJT NPN 80V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R1670RFQ
SBCP56-16T3GTrans GP BJT NPN 80V 2A 1500mW Automotive 4-Pin(3+Tab) SOT-223 T/R46299RFQ
BCP56TRANS NPN 80V 1.2A SOT-2233203RFQ
Technical Documents

A family of PNP bipolar junction transistor (BJT) devices made for high current applications is the BCP56 series from On Semiconductor. These transistors can withstand a collector-emitter voltage (VCEO) of up to 80V and a continuous collector current (IC) of up to 1.5A. Low collector-emitter saturation voltage, quick switching, high current gain, and low noise characteristics define the BCP56 series transistors. A wide range of electrical circuits, such as power amplifiers, switching circuits, voltage regulators, LED drivers, and motor control circuits, frequently use them. The BCP56 series transistors are RoHS compliant, meaning that they don't contain any hazardous substances like lead, mercury, or cadmium, and they come in a variety of surface-mount and through-hole package configurations.

 


Features

 

High current handling capability: The BCP56 series transistors are designed to handle high current levels, with a maximum continuous collector current (IC) rating of up to 1.5A.

Low collector-emitter saturation voltage: The low saturation voltage of the BCP56 series transistors means that they can be used in applications where a low voltage drop across the transistor is required.

Fast switching speed: The BCP56 series transistors have a fast switching speed, which makes them suitable for applications where fast switching is required.

High current gain: The BCP56 series transistors have a high current gain, which makes them suitable for use in high current amplification circuits.

Low noise: The BCP56 series transistors have low noise characteristics, which makes them suitable for use in sensitive electronic circuits where noise must be minimized.

RoHS compliant: The BCP56 series transistors are RoHS compliant, meaning that they do not contain any hazardous materials such as lead, mercury, or cadmium.

Overall, the BCP56 series transistors are high-performance devices that are well-suited to a wide range of high current applications.

 


Applications

 

  • Switching

  • LED Drivers

  • Motor Control

  • Power Amplifiers

  • Voltage Regulation


Overall, the BCP56 series transistors are versatile components that can be used in many different electronic circuits where high current switching or amplification is required.


Frequently Asked Questions

What is the maximum collector current of the BCP56 series transistors?

The maximum continuous collector current (IC) rating of the BCP56 series transistors is up to 1.5A.

What is the maximum collector-emitter voltage (VCEO) rating of the BCP56 series transistors?

The maximum VCEO rating of the BCP56 series transistors is up to 80V.

What is the typical current gain (hFE) of the BCP56 series transistors?

The typical hFE of the BCP56 series transistors is between 100 and 630.