web counter

Diodes Incorporated Zetex series Bipolar Transistors

Features and Applications of Zetex series Bipolar Transistors

The purpose of this article is to briefly illustrate what is possible with Bipolar Transistors and the features and applications of these transistors manufactured by Diodes Incorporated under the Zetex series.

Applications

  • Lighting
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
ZTX955STZBipolar Transistors - BJT PNP Big Chip SELine11BUY
ZTX955STOBBipolar Transistors - BJT PNP Big Chip SELine0RFQ
ZTX955STOATRANS PNP 140V 3A E-LINE0RFQ
ZTX955TRANS PNP 140V 3A E-LINE5000BUY
Technical Documents

Transistors are the backbone of electronics. They can be used as amplifiers or switches. In this video we will talk about the first-ever functional transistor, the bipolar junction transistor or BJT. We discuss the two different types npn, pnp, their symbol, terminals, input characteristic, output characteristic, transfer characteristic, current gain, regions of operation (forward-active, saturation, cut-off, reverse-active) and Early voltage.

Bipolar Transistors: Symbol, Input, Output, Transfer Characteristic, Current Gain, Operation Regions


The Zetex series of bipolar transistors includes a variety of NPN and PNP transistors with different power ratings, gain values, and packaging options. These transistors are designed to provide high performance, reliability, and efficiency in a wide range of applications.

Features

The main features of Zetex series Bipolar Transistors may be summarized as follows:

1. High gain: The Zetex series of bipolar transistors offer high gain, allowing them to amplify weak signals effectively.

2. Low noise: These transistors have low noise characteristics, making them suitable for use in applications where noise reduction is essential.

3. High-speed switching: Zetex bipolar transistors offer fast switching times, making them ideal for applications that require quick switching between on and off states.

4. Low power consumption: These transistors have low power consumption, making them suitable for use in battery-powered devices.

5. Wide temperature range: Zetex bipolar transistors are designed to operate over a wide temperature range, making them suitable for use in harsh environments.

Applications

  • Audio amplifiers

  • Power supplies

  • Switching circuits

  • RF amplifiers

  • LED drivers

The Zetex series of bipolar transistors offer high performance, reliability, and efficiency in a wide range of applications. With their low noise, high gain, and fast switching capabilities, they are ideal for use in audio amplifiers, power supplies, switching circuits, RF amplifiers, LED drivers, and many other applications.

 

 


Frequently Asked Questions

What is the maximum current that Zetex series Bipolar Transistors can handle?

The maximum current that Zetex series Bipolar Transistors can handle also depends on the specific model. Some models can handle currents up to 10A, while others can handle up to 20A.

What is the typical gain of Zetex series Bipolar Transistors?

The typical gain of Zetex series Bipolar Transistors ranges from 100 to 600, depending on the specific model.

What is the operating temperature range of Zetex series Bipolar Transistors?

The operating temperature range of Zetex series Bipolar Transistors is typically between -55°C and 150°C.