web counter

Nexperia USA Inc. AEC-Q101 series Single BJT Transistors

Features and applications of Nexperia USA Inc. Automotive, AEC-Q101 series Single BJT Transistors

Automotive Single BJT Transistors from Nexperia USA Inc. are discrete semiconductor devices made for use in high-reliability automobile applications. Due to their qualification to the Automotive Electronics Council (AEC) Q101 standard, these transistors are guaranteed to function reliably under the challenging conditions of an automobile. This article introduce its features and applications.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
BCP53-10HXTRANS PNP 80V 1A SC736000BUY
BCX56-10TXBCX56-10T/SOT89/MPT39000BUY
MJD31CAJMJD31CA/SOT428/DPAK25000BUY
BC807-16LZBC807-16L/SOT23/TO-236AB30BUY
BC807-40LZBC807-40L/SOT23/TO-236AB10BUY
BC847A,235TRANS NPN 45V 0.1A SOT233309BUY
BC807-16LRBC807-16L/SOT23/TO-236AB100000BUY
BC807-40LWFTRANS PNP 45V 0.5A SOT32330000BUY
BC860CW,135TRANS PNP 45V 0.1A SOT3237BUY
PMST3906,135TRANS PNP 40V 0.2A SOT32370000BUY
PMBT2369,235TRANS NPN 15V 0.2A SOT23120000RFQ
BC807-16LWXTRANS PNP 45V 0.5A SOT3239000RFQ
BCW30,235TRANS PNP 32V 0.1A SOT2312BUY
2PD602ARL,235TRANS NPN 50V 0.5A SOT-23180000BUY
PMST5550,135TRANS NPN 140V 0.3A SOT32330000BUY
2PD601ASW,115TRANS NPN 50V 0.1A SOT3231534BUY
BST52,135TRANS NPN DARL 80V 1A SOT8950RFQ
BC846BW/DG/B2,135TRANS GEN PURPOSE SC-700RFQ
PBHV9040Z/ZLXTRANSISTOR PNP SOT-2230RFQ
BC817-40W/MIFGENERAL-PURPOSE TRANSISTOR0RFQ
Technical Documents

Automotive Single BJT Transistors from Nexperia USA Inc. are discrete semiconductor devices made for use in high-reliability automobile applications. Due to their qualification to the Automotive Electronics Council (AEC) Q101 standard, these transistors are guaranteed to function reliably under the challenging conditions of an automobile. They are suitable for power switching, voltage regulation, amplification, control systems, battery management, and LED lighting control circuits in automotive applications thanks to their high collector current capabilities, low collector-emitter saturation voltage, low noise operation, and wide range of voltage ratings. These transistors offer great performance, reliability, and efficiency in a variety of applications and are created to suit the strict standards of the automobile sector. Providing high-performance products for a range of applications, including automotive, consumer electronics, computer, and industrial automation, is the company's main focus. Nexperia USA Inc. is a global semiconductor manufacturer.

 

Features

 

These transistors meet the requirements of the AEC-Q101 standard, which guarantees their dependability in challenging automotive conditions.

High Collector Current: The AEC-Q101 series is capable of handling high collector currents, which makes them appropriate for use in power switching applications in automotive systems.

These transistors have a low collector-emitter saturation voltage, which guarantees low power dissipation and good efficiency.

Variety of Voltage Ratings: The AEC-Q101 series has a variety of voltage ratings, making it possible to choose the ideal transistor for a given application.

Low Base Drive Requirement: The low base drive need of these transistors makes them appropriate for usage in low-power applications.

Low Noise: Because the AEC-Q101 series operates quietly, it can be used in delicate automotive systems.

These transistors have a high temperature rating, ensuring their performance and dependability even in conditions with high temperatures.

Overall, Nexperia USA Inc.'s AEC-Q101 series single BJT transistors offer great performance, reliability, and efficiency while meeting the demanding standards of the automotive sector.

 

Applications

 

  • LED lighting

  • Amplification

  • Power switching

  • Control systems

  • Voltage regulation

  • Battery management

Overall, the Nexperia USA Inc. Automotive, AEC-Q101 series Single BJT Transistors are designed to meet the demanding requirements of the automotive industry, offering high performance, reliability, and efficiency in a wide range of applications.

Frequently Asked Questions

What is the temperature range at which Nexperia USA Inc.'s single BJT transistors in the AEC-Q101 series operate?

These transistors typically operate between -55°C and +175°C in temperature.

What is the single BJT transistors from the AEC-Q101 series' maximum collector current rating?

Depending on the particular item number, these transistors' maximum collector current ratings might range from a few hundred milliamps to several amps.

Can I use these transistors in high voltage applications?

Absolutely, a number of high voltage applications can employ the AEC-Q101 series because of its wide range of voltage ratings.