web counter

ON Semiconductor MMBT series Small Signal Transistors

Features and Applications of MMBT series Small Signal Transistors

The purpose of this article is to briefly illustrate what is possible with Small Signal Transistors and the features and applications of these transistors manufactured by ON Semiconductor under the MMBT series.

Applications

  • Power delivery
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
MMBT3904WT1GTRANS NPN 40V 0.2A SOT32355516RFQ
MMBT3904LT1GTRANS NPN 40V 0.2A SOT23142193RFQ
MMBT3904TT1GTRANS NPN 40V 0.2A SOT416153735RFQ
SMMBT3904LT1GTrans GP BJT NPN 40V 0.2A Automotive 3-Pin SOT-23 T/R40608RFQ
SMMBT3904TT1GBipolar Transistors - BJT SS SC75 GP XSTR NPN 60V33888RFQ
SMMBT3904WT1GMMBT Series 40V 200 mA SMT NPN Silicon General Purpose Transistor - SOT-323 AUTO150RFQ
MMBT3904LT3GTRANS NPN 40V 0.2A SOT230RFQ
MMBT3904TRANS NPN 40V 0.2A SOT-232268251BUY
MMBT3904KTRANS NPN 40V 0.2A SOT233000RFQ
MMBT3904TTRANS NPN 40V 0.2A SOT-523F6000RFQ
MMBT3904SLMMBT3904SL Series 40 V 200 mA SMT NPN Epitaxial Silicon Transistor - SOT-923F10300RFQ
MMBT3904_D87ZTRANS NPN 40V 0.2A SOT-230RFQ
Technical Documents

In this video, the small-signal model and the small-signal approximation of the BJT is explained.

BJT - Small Signal Model Explained


The MMBT series small signal transistors from ON Semiconductor are designed for low voltage and current operation. They have a high current gain and are available in a variety of packages such as SOT-23, SOT-323, and SC-70. These transistors are commonly used for the amplification of small signals, switching applications in low-power circuits, voltage regulation, and signal processing and conditioning. The MMBT series transistors are RoHS compliant, making them environmentally friendly.

Features

The main features of the MMBT series Small Signal Transistors may be summarized as follows:

1. Small footprint: MMBT series transistors come in a range of small surface-mount packages, making them ideal for applications where space is at a premium.

2. High gain: These transistors offer high gain levels, making them suitable for use in a variety of low-power amplifiers and switching applications.

3. Low noise: The MMBT series features transistors with low noise characteristics, making them well-suited for use in audio and other sensitive circuits.

4. High voltage ratings: Some models in the MMBT series are rated for high voltage operation, making them suitable for use in power supply and other high-voltage applications.

5. Wide range of NPN and PNP devices: The MMBT series includes a wide range of NPN and PNP transistors, making it easy to find the right device for a particular application.

6. Fast switching speeds: These transistors offer fast switching speeds, making them ideal for use in switching applications.

7. Low power consumption: The MMBT series transistors require very low power to operate, making them well-suited for battery-powered devices and other low-power applications.

8. High reliability: ON Semiconductor is a trusted supplier of high-quality electronic components, and the MMBT series is no exception. These transistors are designed to deliver reliable performance in a wide range of applications.

9. RoHS-compliant: All MMBT series transistors are RoHS-compliant, meaning they are free from hazardous substances and meet global environmental standards.

Applications

  • Amplifiers

  • Switches

  • Oscillators

  • Voltage regulators

  • LED drivers

  • Voltage references

  • Power supplies

  • Temperature sensors

  • Logic gates

MMBT transistors can be used in the input and output stages of audio and RF amplifiers to amplify signals.MMBT transistors can be switches in digital circuits and power management applications.MMBT transistors can be used in oscillator circuits to generate passwords of a specific frequency.


Frequently Asked Questions

What is the maximum power dissipation of MMBT series small signal transistors?

The maximum power dissipation of MMBT series small signal transistors ranges from 250mW to 350mW, depending on the specific transistor model.

What is the typical collector-emitter saturation voltage of MMBT series small signal transistors?

The typical collector-emitter saturation voltage of MMBT series small signal transistors is typically around 0.2V.

What is the maximum collector current of MMBT series small signal transistors?

The maximum collector current of MMBT series small signal transistors ranges from 100mA to 600mA, depending on the specific transistor model.