web counter

ON Semiconductor FDC6331 series Power Switches ICs

Comprehensive Guide to FDC6331 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FDC6331 series Power Switches ICs products.

FEATURES

  • P-Channel Power Switch: The FDC6331L is a P-channel power switch, making it suitable for high-side switching applications
  • Compact Package: The SuperSOT™-6 package offers a small form factor, making it ideal for space-constrained designs
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the FDC6331L can withstand extreme environmental conditions
  • Wide Input Voltage Range: The FDC6331L can handle input voltages between 2.5V and 8V, providing flexibility in various applications
  • High Output Current: With a maximum output current of 2.8A, the FDC6331L can handle demanding loads
Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
FDC6331LON SEMICONDUCTOR - FDC6331L - Integrated Load Switch, High Side, Active High, 1 Output, 8V, 2.8A, SSOT-629700RFQ
Technical Documents

The ON Semiconductor FDC6331L is a power switch IC that is part of the FDC6331 series. It is a P-channel 2.8A power switch with a SuperSOT™-6 package1. The device is designed for compact power management in portable electronic equipment. It has an operating temperature range of -55°C to +150°C. The FDC6331L is particularly suited for applications where input voltages between 2.5V and 8V and output currents up to 2.8A are required.

Frequently Asked Questions

Where can we use ON Semiconductor FDC6331 series Power Switches ICs

 The device is designed for compact power management in portable electronic equipment.