web counter

ON Semiconductor MicroIntegration™ series PMIC

Introduction, stock information and FAQs of MicroIntegration™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of ON Semiconductor MicroIntegration™ series Power Switches ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wearables (non-medical)
  • Portable electronics
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FPF1039BUCXPower Switch ICs - Power Distribution Advanced Load management Switch6000RFQ
FPF2107IC SWITCH LOAD FULL FUNC SOT23-512000RFQ
FPF1009RINTELLIMAX ADVANCED LOAD PRODUCTS1153RFQ
FPF2702MXON SEMICONDUCTOR - FPF2702MX - SWITCH, LOAD, 0.4-2.0A, 8SO5000RFQ
FPF2505IC LOAD SWITCH FIX CURR SOT23-50RFQ
NID6002NT4IC PWR DRIVER N-CHANNEL 1:1 DPAK24750RFQ
MLD2N06CLT4GIC PWR DRIVER N-CHANNEL 1:1 DPAK505RFQ
FPF2180Power Switch ICs - Power Distribution Full Funct Load w/Rev Curr Blocking30543RFQ
FPF1504UCXAdvanced Load Management Switch12618RFQ
NCP4543IMN5RG-AIC PWR SWITCH N-CHAN 1:1 18QFN113RFQ
NCP45525IMNTWG-LIC PWR SWITCH N-CHAN 1:1 8DFN4524RFQ
FPF2300MXIC LOAD SW 2CH RESTART 8-SOP12008RFQ
FPF2303MPXPower Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit0RFQ
NCP45521IMNTWG-LIC LOAD SWITCH ACT-LO 10.5A 8DFN4455RFQ
FPF1203LUCXPower Switch ICs - Power Distribution Load Switch w/PChan Switch150000RFQ
FPF1504BUCXIC LOAD MGMT SWITCH ADV 4WLCSP4RFQ
FPF2006_NBAA006IC PWR IC P-CHANNEL 1:1 SC70-50RFQ
FPF1207UCXIC LOAD SWITCH ADV 4WLCSP145769RFQ
FPF2303MXCurrent Limit SW 1-IN 2-OUT 1.8V to 5.5V 1.5A 8-Pin SOIC N T/R7500RFQ
FPF1017Power Switch 1.5A 6-Pin UMLP EP T/R6627RFQ
Technical Documents

ON Semiconductor MicroIntegration™ series PMICs are a family of highly integrated, low-power, high-performance power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The MicroIntegration™ series PMICs offer a wide range of features, including high-efficiency power conversion, low-noise operation, and advanced protection features. The PMICs are designed to provide a complete power solution for a wide range of applications, including consumer electronics, automotive, industrial, and medical. The MicroIntegration™ series PMICs are designed to provide a cost-effective, reliable, and efficient power solution for a wide range of applications.


Features


1. High-efficiency power distribution switches with low RDS(ON) and low quiescent current.

2. High-current load drivers with low RDS(ON) and low quiescent current.

3. Wide input voltage range from 2.7V to 5.5V.

4. High-side and low-side switches with adjustable current limit.

5. Over-temperature protection.

6. Over-voltage protection.

7. Over-current protection.


Applications


1. Automotive systems.

2. Industrial systems.

3. Consumer electronics.

4. Battery-powered systems.

5. Portable medical devices.

6. Wearable electronics.

7. IoT devices.



Frequently Asked Questions

What are the Alternative Products of ON Semiconductor MicroIntegration™ series PMIC?

1. Texas Instruments TPS650250 PMICs 2. Linear Technology LT3958 PMICs 3. Maxim Integrated MAX17055 PMICs 4. Analog Devices ADP5090 PMICs 5. NXP Semiconductors MC34VR500 PMICs 6. STMicroelectronics STPMIC1 PMICs 7. Renesas ISL95836 PMICs 8. Infineon XMC1400 PMICs 9. Microchip MCP19111 PMICs 10. Dialog Semiconductor DA9063 PMICs

What are the differences between the types of ON Semiconductor MicroIntegration™ series PMIC?

The ON Semiconductor MicroIntegration™ series PMICs are divided into three main categories:  1. Power Management ICs (PMICs): These are integrated circuits that provide power management functions such as voltage regulation, power sequencing, and power monitoring.  2. System-on-Chip (SoC) PMICs: These are integrated circuits that provide power management functions as well as additional features such as system-level integration, system-level control, and system-level monitoring.  3. Application-Specific PMICs: These are integrated circuits that are designed for specific applications such as automotive, industrial, and consumer electronics. They provide power management functions as well as additional features such as system-level integration, system-level control, and system-level monitoring.