web counter

STMicroelectronics OMNIFET™, VIPower™ series PMIC

Introduction, stock information and FAQs of OMNIFET™, VIPower™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of STMicroelectronics OMNIFET™, VIPower™ series Power Switches ICs.

Applications

  • Medical
  • Lighting
  • Portable electronics
  • Advanced driver assistance systems (ADAS)
  • Appliances
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
VNL5090N3TR-EPower Switch Lo Side 13A Automotive 4-Pin(3+Tab) SOT-223 T/R693000RFQ
VNLD5160TR-EVNLD5160 Series 5.5 V 3.5 A OMNIFET III Fully Protected Low-Side Driver - SOIC-80RFQ
VNB14NV04-EIC PWR DRIVER N-CHAN 1:1 D2PAK9658RFQ
VNQ860SP-EIC PWR DRIVER N-CHAN 1:1 PWRSO10525RFQ
VN800PTTR-EIC DRIVER HIGH SIDE 0.7A PPAK2500RFQ
VND3NV0413TRMOSFET N-CH 40V 3.5A DPAK2300RFQ
VND14NV04-1-EIC PWR DRIVER N-CHANNEL 1:1 IPAK376RFQ
VNS7NV04PTR-EIC MOSFET OMNIFET II 8-SOIC1186RFQ
VN7140AJTRIC DVR HIGH-SIDE 1CH POWERSSO-1620000RFQ
VN751PT13TRMOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R30000RFQ
VNL5090S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC17325RFQ
VND10N06TR-EMOSFET OMNIFET 60V 10A DPAK9000RFQ
VNL5030S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC4950RFQ
VNL5050S5TR-EIC DVR LOW SIDE OMINIFET 8SOIC40000RFQ
VN5E010MHTR-EIC DVR SWITCH HI SIDE SGL HPAK-6290RFQ
VND5E160JTR-EIC SW M0-5 2CH 10A DGTL PWRSSO122500RFQ
VND830ETR-EIC DVR HIGH SIDE 2CH 16SOIC2038RFQ
VND5T050AKTR-EIC DRIVER HIGH SIDE 2CH PWRSSO24990RFQ
VNQ5E160AKTR-EIC DVR QUAD HIGH SIDE POWERSSO241625RFQ
VNQ830PTR-EIC DRIVER HISIDE QUAD 28-SOIC835RFQ
Technical Documents

STMicroelectronics OMNIFET™, VIPower™ series PMIC is a family of power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The OMNIFET™, VIPower™ series PMICs offer a wide range of features, including high-efficiency power conversion, low-noise operation, and a wide range of protection features. The OMNIFET™, VIPower™ series PMICs are designed to provide a complete power solution for a wide range of applications, including automotive, industrial, consumer, and medical. The OMNIFET™, VIPower™ series PMICs are designed to provide a high level of integration, allowing for a compact solution with minimal external components. The OMNIFET™, VIPower™ series PMICs are designed to provide a high level of flexibility, allowing for a wide range of operating conditions and applications.


Features


• High-efficiency power distribution switches with low RDS(on)

• Low quiescent current

• High-side and low-side load drivers

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Reverse-battery protection

• Over-voltage protection

• Under-voltage protection

• Programmable slew rate

• Programmable current limit

• Programmable soft-start

• Programmable over-current protection

• Programmable over-temperature protection


Applications


• Automotive systems

• Industrial systems

• Home appliances

• Consumer electronics

• Medical devices

• Portable devices

• Battery-powered systems

• LED lighting systems

• Solar energy systems

• Power management systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics OMNIFET™, VIPower™ series PMIC?

1. Texas Instruments TPS6598x PMICs 2. NXP Semiconductors MC34VR PMICs 3. ON Semiconductor NCP81239 PMICs 4. Analog Devices ADP5090 PMICs 5. Maxim Integrated MAX17201 PMICs 6. Renesas ISL9237 PMICs 7. Microchip Technology MCP19111 PMICs 8. Dialog Semiconductor DA9211 PMICs 9. Linear Technology LTC3676 PMICs 10. Infineon Technologies BCR401 PMICs

What are the differences between the types of STMicroelectronics OMNIFET™, VIPower™ series PMIC?

The STMicroelectronics OMNIFET™ series PMICs are designed for high-performance applications, such as automotive, industrial, and consumer electronics. They offer a wide range of features, including high-efficiency power conversion, low-noise operation, and high-temperature operation.  The VIPower™ series PMICs are designed for low-power applications, such as portable and battery-powered devices. They offer a wide range of features, including low-power consumption, low-noise operation, and low-temperature operation.