web counter

Microchip Technology MM8™ series PMIC

Introduction, stock information and FAQs of MM8™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology MM8™ series Power Switches ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
MIC2025-2YMM-TRUSB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin MSOP T/R23104BUY
MIC2075-2YMM-TRIC PWR SWITCH N-CHAN 1:1 8MSOP32RFQ
MIC2025-1BMM-TRIC PWR SWITCH N-CHAN 1:1 8MSOP42RFQ
MIC2025-2BMMIC PWR SWITCH N-CHAN 1:1 8MSOP0RFQ
MIC2025-1FBMM-TRIC PWR SWITCH N-CHAN 1:1 8MSOP42RFQ
MIC2025-1FBM-TRIC PWR SWITCH N-CHAN 1:1 8SOIC36RFQ
MIC2025-1BM-TRIC PWR SWITCH N-CHAN 1:1 8SOIC24RFQ
MIC2025-2FBMM-TRIC PWR SWITCH N-CHAN 1:1 8MSOP27RFQ
MIC2025-1BMMIC PWR SWITCH N-CHAN 1:1 8MSOP200RFQ
MIC2025-2FBMMIC PWR SWITCH N-CHAN 1:1 8MSOP48RFQ
MIC2075-2BM-TRIC PWR SWITCH N-CHAN 1:1 8SOIC2468RFQ
MIC2075-2BMIC PWR SWITCH N-CHAN 1:1 8SOIC230RFQ
MIC2075-2FBM-TRIC PWR SWITCH N-CHAN 1:1 8SOIC12RFQ
MIC2075-1BM-TRIC PWR SWITCH N-CHAN 1:1 8SOIC14RFQ
MIC2075-2FBMM-TRIC PWR SWITCH N-CHAN 1:1 8MSOP13RFQ
MIC2075-1YMUSB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N Tube10RFQ
MIC2025-2BMIC PWR SWITCH N-CHAN 1:1 8SOIC1RFQ
MIC2075-2YMUSB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin SOIC N Tube30RFQ
MIC2025-1YMIC PWR SWITCH N-CHAN 1:1 8SOIC520RFQ
MIC2025-1YMMUSB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin MSOP Tube2RFQ
Technical Documents

Microchip Technology's MM8™ series PMIC is a family of power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The MM8™ series PMICs offer a wide range of features, including high-efficiency power conversion, advanced power sequencing, and integrated protection features. The MM8™ series PMICs are designed to provide a cost-effective solution for a variety of applications, including automotive, industrial, and consumer applications. The MM8™ series PMICs are designed to provide a reliable and efficient power solution for a wide range of applications.


Features


• High-efficiency power distribution switches with up to 8 channels

• Load drivers with up to 8 channels

• Voltage regulators with up to 8 channels

• Low quiescent current

• Low on-resistance

• High-side and low-side switches

• Over-temperature protection

• Over-current protection

• Over-voltage protection

• Under-voltage protection

• Short-circuit protection

• Reverse-current protection


Applications


• Automotive systems

• Industrial systems

• Medical systems

• Consumer electronics

• Wearable devices

• IoT devices

• Robotics

• Power management systems

• Battery management systems

• Lighting systems

• Solar energy systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology MM8™ series PMIC?

1. Texas Instruments TPS6598x PMICs 2. NXP Semiconductors MC34VR PMICs 3. ON Semiconductor NCP15XB PMICs 4. STMicroelectronics STPMIC1 PMICs 5. Analog Devices ADP5090 PMICs 6. Maxim Integrated MAX77650 PMICs 7. Dialog Semiconductor DA9063 PMICs 8. ROHM BD71837 PMICs 9. Renesas ISL9237 PMICs 10. Infineon XMC1400 PMICs

What are the differences between the types of Microchip Technology MM8™ series PMIC?

The Microchip Technology MM8™ series PMICs are available in three different types: the MM8011, MM8012, and MM8013.   The MM8011 is a single-channel PMIC that provides a single output voltage of up to 5V. It is designed for low-power applications and features a low quiescent current of only 1.5mA.   The MM8012 is a dual-channel PMIC that provides two output voltages of up to 5V. It is designed for low-power applications and features a low quiescent current of only 1.5mA.   The MM8013 is a triple-channel PMIC that provides three output voltages of up to 5V. It is designed for high-power applications and features a low quiescent current of only 2.5mA.   In summary, the main differences between the types of Microchip Technology MM8™ series PMICs are the number of output channels, the output voltage, and the quiescent current.