The NCP1251 is a highly integrated PWM controller capable of delivering a rugged and high-performance offline power supply in a tiny TSOP-6 package. With a supply range up to 28 V, the controller hosts a jittered 65 kHz or 100 kHz switching circuitry operated in peak current mode control. When auxiliary-side power begins to decrease, the controller automatically folds back its switching frequency to as low as 26 kHz. When power further decreases, the component enters skip-cycle while limiting peak current. The over-power protection (OPP) is a very difficult measure, especially when driving converter specifications with no-load standby requirements. ON Semiconductor’s exclusive integrated OPP allows you to fully utilize the highest power available with just two external resistors without affecting standby performance. It also combines latched overvoltage protection (OVP) on the same pin. To simplify implementation, automatic recovery OVP also monitors the Vcc line.
ON Semiconductor NCP1251 series AC to DC Converter ICs
Comprehensive Guide to NCP1251 Integrated Circuits (ICs) AC to DC Converter ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP1251 series AC to DC Converter ICs products.
FEATURES
- fixed-frequency 65 or 100 kHz current-mode control operation
- internal and adjustable over power protection (OPP) circuit
- frequency foldback down to 26 kHz and skip-cycle in light load conditions
- internal ramp compensation
- internal fixed 4 ms soft-start
Applications
- TV
- Portable electronics
- PC & notebooks
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| NCP1251CSN65T1G | Switching Controllers PWM Cntlr Crnt Mode | 800 | BUY |
| NCP1251BSN65T1G | Current Mode PWM Controller 500mA 6-Pin TSOP T/R | 1182 | RFQ |
| NCP1251ASN65T1G | Current Mode PWM Controller 500mA 6-Pin TSOP T/R | 34650 | RFQ |
Technical Documents
- NCP1251
- Material Declaration NCP1251CSN65T1G
- Mult Devices 07/Feb/2019
- Covering Tape/Material Chg 20/May/2016
- NCP1251CSN65T1G-ON-Semiconductor-datasheet-11772142.pdf
- NCP1251CSN65T1G-ON-Semiconductor-datasheet-22136129.pdf
- NCP1251CSN65T1G-ON-Semiconductor-datasheet-67365920.pdf
- NCP1251CSN65T1G-ON-Semiconductor-datasheet-23754862.pdf
- ON-Semiconductor-NCP1251CSN65T1G.pdf
- Material Declaration NCP1251BSN65T1G
- Mult Dev Assem/Material Chg 15/Mar/2019
- Material Declaration NCP1251ASN65T1G
Frequently Asked Questions
Where can we use ON Semiconductor NCP1251 series AC to DC Converter ICs?
The NCP1251 series AC to DC Converter ICs can be used in offline power supplies for TVs, set-top boxes, printers, notebooks, and netbooks


Product
Brand
Articles
Tools