web counter

Texas Instruments UCC28910 series AC to DC Converter ICs

Comprehensive Guide to UCC28910 Integrated Circuits (ICs) AC to DC Converter ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UCC28910 series AC to DC Converter ICs products.

FEATURES

  • High-voltage flyback switchers that provide output voltage and current regulation without the use of an optical coupler.
  • Incorporate a 700-V power FET and a controller that process operating information from the flyback auxiliary winding and power FET to provide a precise output voltage and current control.
  • Offers constant-voltage (CV) and constant-current (CC) output regulation without an optical coupler.
  • ±5% output voltage regulation accuracy.
  • ±5% output current regulation with AC line and primary inductance tolerance compensation.
Applications

  • Factory automation & control
  • Lighting
  • TV
Associated Products

Part NumberDescriptionStockRFQ
UCC28910DTEXAS INSTRUMENTS UCC28910D FLYBACK SWITCHER, 12W, SOIC-753BUY
UCC28910DRIC OFF-LINE SWITCH PWM 7SOIC0RFQ
Technical Documents

The UCC28910 and UCC28911 are high-voltage flyback switchers that provide output voltage and current regulation without the use of an optical coupler. Both devices incorporate a 700-V power FET and a controller that process operating information from the flyback auxiliary winding and power FET to provide a precise output voltage and current control. The UCC28910 series offers constant-voltage (CV) and constant-current (CC) output regulation without an optical coupler, ±5% output voltage regulation accuracy, ±5% output current regulation with AC line and primary inductance tolerance compensation, 700 V start-up and smart power management enable best-in-class <30 mW standby power.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments UCC28910 series AC to DC Converter ICs

UCC28911 by Texas Instruments PMP10766 reference design by Texas Instruments 1

What is the output regulation of the UCC28910?

The UCC28910 provides constant-voltage (CV) and constant-current (CC) output regulation without the use of an optical coupler.