web counter

ON Semiconductor FPS™ series PMIC - AC DC Converters, Offline Switchers

Introduction, stock information and FAQs of FPS™ series AC to DC Converter ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor FPS™ series AC to DC Converter ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FSQ110Power Switch 0.6A 8-Pin PDIP W Rail50RFQ
FSL137MRINAC/DC Converters FPS for consumer288RFQ
FSGM0465RWDTUPower Switch 1.64A 6-Pin(6+Tab) TO-220F Rail21000BUY
FSQ0365RLXFAIRCHILD SEMICONDUCTOR FSQ0365RLXPower Load Switch for Valley Switching Converter, 1 Output, 20V, 1.5A, SOP-81BUY
FSQ510IC OFFLINE SW PWM 7-DIP14397RFQ
FAN6605MXIC PWM CTLR FLYBACK 7SOIC0RFQ
FSQ0265RLXFAIRCHILD SEMICONDUCTOR FSQ0265RLXPower Load Switch for Valley Switching Converter, 1 Output, 20V, 1.2A, SOP-8459BUY
NCP1203P40IC CTRLR PWM CM UVLO HV 8DIP0RFQ
NCP1203D40R2IC CTRLR PWM CM UVLO HV 8SOIC422RFQ
MC33364D1R2IC CTRLR SMPS OTP UVLO 8SOIC207RFQ
MC33364D1IC CTRLR SMPS OTP UVLO 8SOIC0RFQ
FSDH321ZIC SWIT PWM GREEN CM OVP HV 8DIP0RFQ
FS6X1220RTYDTUIC SWIT PWM CM UVLO HV TO220F0RFQ
FSDM0565RWDTUIC SWIT PWM GREEN CM HV TO220F0RFQ
FSDL321LIC SWIT PWM GREEN CM OVP HV 8SOP0RFQ
FSDM0465RBWDTUIC SWIT PWM GREEN CM HV TO220F7100RFQ
FSL136MRTWDTUPower Switch ICs - Power Distribution 4Ohms 1.35mA 50W780BUY
FSQ0765RQWDTUFAIRCHILD SEMICONDUCTOR FSQ0765RQWDTUPower Load Switch for Quasi Resonant Operation, 1 Output, 20V, 3.5A, TO-220-650RFQ
FSQ0765RSWDTUFAIRCHILD SEMICONDUCTOR FSQ0765RSWDTUPower Load Switch for Quasi Resonant Operation, 1 Output, 20V, 2.5A, TO-220-6500BUY
FSQ211LPower Switch 0.32A 8-Pin LSOP Rail0RFQ
Technical Documents

Description


ON Semiconductor's FPS™ series PMIC - AC DC Converters, Offline Switchers are a family of highly integrated, cost-effective, and reliable power management solutions for a wide range of applications. These devices offer a wide range of features, including high efficiency, low standby power, and high power density. The FPS™ series is designed to meet the needs of a variety of applications, including consumer electronics, industrial, automotive, and medical. The FPS™ series is designed to provide a reliable, cost-effective, and efficient power solution for a wide range of applications.



Features


• High efficiency up to 90%

• Low standby power consumption

• Wide input voltage range from 4.5V to 40V

• Output voltage range from 0.8V to 24V

• Output current up to 3A

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Over-voltage protection

• Under-voltage protection

• Soft-start

• Enable/Disable control

• Frequency jittering

• RoHS compliant



Applications


• Industrial and consumer electronics

• Automotive

• LED lighting

• Portable devices

• Battery-powered systems

• Telecom and networking equipment

• Medical equipment

• Power supplies

• Solar and wind energy systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor FPS™ series PMIC - AC DC Converters, Offline Switchers?

"1. Texas Instruments TPSM846C23 PMIC - AC DC Converters, Offline Switchers 2. STMicroelectronics STEVAL-ISA094V1 PMIC - AC DC Converters, Offline Switchers 3. Microchip Technology MCP19111 PMIC - AC DC Converters, Offline Switchers 4. NXP Semiconductors MC33926 PMIC - AC DC Converters, Offline Switchers 5. Analog Devices ADP5054 PMIC - AC DC Converters, Offline Switchers 6. Renesas Electronics ISL8117 PMIC - AC DC Converters, Offline Switchers 7. Maxim Integrated MAX17263 PMIC - AC DC Converters, Offline Switchers 8. Infineon Technologies BCR401U PMIC - AC DC Converters, Offline Switchers 9. Linear Technology LT8610 PMIC - AC DC Converters, Offline Switchers 10. Diodes Incorporated PI3B12 PMIC - AC DC Converters, Offline Switchers"

What are the differences between the types of ON Semiconductor FPS™ series PMIC - AC DC Converters, Offline Switchers?

"The main differences between the types of ON Semiconductor FPS™ series PMIC - AC DC Converters, Offline Switchers are as follows:  AC DC Converters:  • AC DC converters are designed to convert AC power to DC power. • They are typically used in applications where the input voltage is not constant, such as in a solar panel system. • They are typically more efficient than offline switchers.  Offline Switchers:  • Offline switchers are designed to convert DC power to DC power. • They are typically used in applications where the input voltage is constant, such as in a battery-powered system. • They are typically less efficient than AC DC converters."