web counter

STMicroelectronics VIPER™ series PMIC - AC DC Converters, Offline Switchers

Introduction, stock information and FAQs of VIPER™ series AC to DC Converter ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics VIPER™ series AC to DC Converter ICs.

Applications

  • Appliances
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
VIPER25LDTRIC OFFLINE CONV PWM OVP OCP 16SO2083BUY
VIPER27LDTRIC OFFLINE CONV PWM OVP OCP 16SO19600RFQ
VIPER15LNIC OFFLINE CONV PWM OVP HV 7DIP20BUY
VIPER114LSTRENERGY SAVING OFF-LINE HIGH VOLT2300RFQ
VIPER114HSTRENERGY SAVING OFF-LINE HIGH VOLT50000BUY
VIPER0PLDTRVIPer0P Series 30V 1.5 mA Surface Mount Buck/Boost PWM Controller - SOIC-16N18BUY
VIPER28HDTRIC OFFLINE CONV PWM 800V 16SOIC95000RFQ
VIPER265KDTRAC to DC Switching Converter SMPS Controller 60kHz T/R 16-Pin SO N0BUY
VIPER27HDTRIC OFFLINE CONV PWM OVP OCP 16SO18290BUY
VIPER25HDIC OFFLINE CONV PWM OVP 16-SOIC1134BUY
VIPER28HDAC/DC Converters 800V 115kHz Off-Line 50mW at 265Vac15000BUY
VIPER28LDOff Line Converter 16-Pin SO N Tube7RFQ
VIPER37HDTRCurrent Mode PWM Controller 16-Pin SOIC T/R10000BUY
VIPER100A(022Y)IC SWIT PWM SMPS CM PENTAWATT50RFQ
VIPER100(022Y)IC SWIT PWM SMPS CM PENTAWATT50RFQ
VIPER100ASP-EIC SWIT PWM SMPS CM POWERSO1024RFQ
VIPER20ASP-EIC SWIT SMPS CM OTP POWERSO102754RFQ
VIPER15HDTRIC OFFLINE CONV PWM OVP 16SOIC230RFQ
VIPER15LDIC OFFLINE CONV PWM OVP 16-SOIC0RFQ
VIPER22AS-EIC OFFLINE SWIT PWM SMPS 8SOIC693RFQ
Technical Documents

Description


STMicroelectronics VIPER™ series PMIC - AC DC Converters, Offline Switchers are a range of highly integrated, high-performance power management ICs designed to provide a complete power solution for a wide range of applications. The VIPER series offers a wide range of features, including high efficiency, low standby power, and high power density. The VIPER series also offers a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The VIPER series is ideal for applications such as consumer electronics, industrial, automotive, and medical.



Features


1. High efficiency: The VIPER™ series PMIC AC DC converters and offline switchers offer high efficiency up to 95%.


2. Low standby power: The VIPER™ series PMIC AC DC converters and offline switchers offer low standby power consumption, making them ideal for energy-efficient applications.


3. High power density: The VIPER™ series PMIC AC DC converters and offline switchers offer high power density, allowing for smaller form factors.


4. Wide input voltage range: The VIPER™ series PMIC AC DC converters and offline switchers offer a wide input voltage range, making them suitable for a variety of applications.


5. Over-temperature protection: The VIPER™ series PMIC AC DC converters and offline switchers offer over-temperature protection, ensuring reliable operation.



Applications


1. Home appliances: The VIPER™ series PMIC AC DC converters and offline switchers are ideal for use in home appliances such as refrigerators, washing machines, and air conditioners.


2. Industrial equipment: The VIPER™ series PMIC AC DC converters and offline switchers are suitable for use in industrial equipment such as pumps, motors, and compressors.


3. Automotive: The VIPER™ series PMIC AC DC converters and offline switchers are suitable for use in automotive applications such as power steering, air conditioning, and lighting.


4. Medical: The VIPER™ series PMIC AC DC converters and offline switchers are suitable for use in medical applications such as patient monitoring and imaging systems.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics VIPER™ series PMIC - AC DC Converters, Offline Switchers?

"1. Texas Instruments TPSM846C23 PMIC - AC/DC Converters, Offline Switchers 2. ON Semiconductor NCP3020 PMIC - AC/DC Converters, Offline Switchers 3. NXP Semiconductors MC33269 PMIC - AC/DC Converters, Offline Switchers 4. Analog Devices ADP5090 PMIC - AC/DC Converters, Offline Switchers 5. Maxim Integrated MAX17263 PMIC - AC/DC Converters, Offline Switchers 6. Diodes Incorporated PI3HDX1204 PMIC - AC/DC Converters, Offline Switchers 7. Microchip Technology MCP19111 PMIC - AC/DC Converters, Offline Switchers 8. Renesas Electronics ISL8117 PMIC - AC/DC Converters, Offline Switchers 9. Infineon Technologies BCR401U PMIC - AC/DC Converters, Offline Switchers 10. ON Semiconductor NCP1587 PMIC - AC/DC Converters, Offline Switchers"

What are the differences between the types of STMicroelectronics VIPER™ series PMIC - AC DC Converters, Offline Switchers?

"The STMicroelectronics VIPER™ series PMIC - AC DC Converters and Offline Switchers are two different types of power management integrated circuits (PMICs).  AC DC Converters are designed to convert alternating current (AC) to direct current (DC). They are typically used in applications where a constant DC voltage is required, such as in consumer electronics, automotive, and industrial applications.  Offline Switchers are designed to switch between different power sources. They are typically used in applications where multiple power sources are available, such as in battery-powered devices, solar-powered systems, and portable electronics. Offline Switchers are also used to provide power to multiple devices from a single power source."