web counter

STMicroelectronics VIPER01 AC to DC Converter ICs

Features and applications of STMicroelectronics VIPER01 AC to DC Converter ICs

The STMicroelectronics VIPER01 high voltage converter IC is intended to reliably and efficiently convert AC voltage to DC voltage. It is a flexible solution that may be applied to a variety of products, including consumer electronics, medical equipment, home appliances, and LED lighting. This article introduce its features and applications.

Applications

  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
VIPER013HSSTMICROELECTRONICS VIPER013HS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New2245BUY
VIPER012LSTRSTMICROELECTRONICS VIPER012LSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New5000BUY
VIPER011LSIC OFFLINE CONV PWM 10SSOP1548BUY
VIPER012XSIC OFFLINE CONV PWM 10SSOP18BUY
VIPER013LSSTMICROELECTRONICS VIPER013LS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New3777RFQ
VIPER012HSTRIC OFFLINE CONV PWM 10SSOP2500BUY
VIPER011LSTRAC to DC Switching Converter Boost/Buck/Flyback/Off-Line Switcher 4.25V 66kHz T/R 10-Pin SSOP249BUY
VIPER013HSTRSTMICROELECTRONICS VIPER013HSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New1010RFQ
VIPER013XSIC OFFLINE CONV PWM 10SSOP0RFQ
VIPER011XSSTMICROELECTRONICS VIPER011XS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New1326RFQ
VIPER011XSTRIC OFFLINE CONV PWM 10SSOP0BUY
VIPER013XSTRIC OFFLINE CONV PWM 10SSOP7500RFQ
VIPER013BLSTRENERGY SAVING OFF-LINE HIGH VOLT5000BUY
VIPER012HSIC OFFLINE CONV PWM 10SSOP1006BUY
VIPER012XSTRIC OFFLINE CONV PWM 10SSOP2752BUY
VIPER013BLSENERGY SAVING OFF-LINE HIGH VOLT15BUY
VIPER013LSTRSTMICROELECTRONICS VIPER013LSTR AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New0RFQ
VIPER012LSSTMICROELECTRONICS VIPER012LS AC/DC CONV, BUCK-BOOST/FLYBACK, SSOP-10New20BUY
Technical Documents

The STMicroelectronics VIPER01 high voltage converter IC is intended to reliably and efficiently convert AC voltage to DC voltage. It is a flexible solution that may be applied to a variety of products, including consumer electronics, medical equipment, home appliances, and LED lighting. The VIPER01 comes equipped with built-in safety such overvoltage protection, overcurrent protection, and thermal shutdown in addition to a wide input voltage range of 85VAC to 265VAC. It comes in a small SO-8 packaging and only needs a few additional parts to finish the circuit. For applications requiring AC to DC conversion, the STMicroelectronics VIPER01 AC to DC Converter IC is a solid and effective choice.

 

Features

 

A wide input voltage range makes the VIPER01 appropriate for a variety of applications. It can work between an input voltage range of 85VAC and 265VAC.

High efficiency: The innovative high-voltage starter circuit used by the VIPER01 enables it to operate at high efficiency even at light loads.

Low standby power: The IC uses little standby power—less than 30mW—helping to save energy when it is in standby mode.

Protections: The VIPER01 has a number of built-in safeguards, including heat shutdown, overvoltage protection, and overcurrent protection.

The IC is offered in a small SO-8 package, which aids in reducing the circuit's total size.

Low number of external components required: The VIPER01 only needs a small number of external components to complete the circuit, which streamlines design and lowers component prices.

For a variety of AC to DC conversion applications, the STMicroelectronics VIPER01 AC to DC Converter IC is a solid and effective choice.

 

Applications

 

  • Home appliances

  • Medical equipment

  • Consumer electronics

  • Industrial power supplies

  • Power supplies for LED lighting

Overall, the STMicroelectronics VIPER01 AC to DC Converter IC is a versatile solution that can be used in a wide range of applications that require AC to DC conversion.

Frequently Asked Questions

What is the VIPER01's input voltage range?

The input voltage range for the VIPER01 is between 85VAC and 265VAC.

What is the VIPER01's standby power consumption?

The VIPER01 uses less than 30mW of electricity when in standby.

What kind of package does the VIPER01 have?

The tiny SO-8 package for the VIPER01 is available.