web counter

ON Semiconductor GreenLine™ series PMIC - AC DC Converters, Offline Switchers

Introduction, stock information and FAQs of GreenLine™ series AC to DC Converter ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor GreenLine™ series AC to DC Converter ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FSQ110Power Switch 0.6A 8-Pin PDIP W Rail50RFQ
FSL137MRINAC/DC Converters FPS for consumer288RFQ
FSGM0465RWDTUPower Switch 1.64A 6-Pin(6+Tab) TO-220F Rail21000BUY
FSQ0365RLXFAIRCHILD SEMICONDUCTOR FSQ0365RLXPower Load Switch for Valley Switching Converter, 1 Output, 20V, 1.5A, SOP-81BUY
FSQ510IC OFFLINE SW PWM 7-DIP14397RFQ
FAN6605MXIC PWM CTLR FLYBACK 7SOIC0RFQ
FSQ0265RLXFAIRCHILD SEMICONDUCTOR FSQ0265RLXPower Load Switch for Valley Switching Converter, 1 Output, 20V, 1.2A, SOP-8459BUY
NCP1203P40IC CTRLR PWM CM UVLO HV 8DIP0RFQ
NCP1203D40R2IC CTRLR PWM CM UVLO HV 8SOIC422RFQ
MC33364D1R2IC CTRLR SMPS OTP UVLO 8SOIC207RFQ
MC33364D1IC CTRLR SMPS OTP UVLO 8SOIC0RFQ
FSDH321ZIC SWIT PWM GREEN CM OVP HV 8DIP0RFQ
FS6X1220RTYDTUIC SWIT PWM CM UVLO HV TO220F0RFQ
FSDM0565RWDTUIC SWIT PWM GREEN CM HV TO220F0RFQ
FSDL321LIC SWIT PWM GREEN CM OVP HV 8SOP0RFQ
FSDM0465RBWDTUIC SWIT PWM GREEN CM HV TO220F7100RFQ
FSL136MRTWDTUPower Switch ICs - Power Distribution 4Ohms 1.35mA 50W780BUY
FSQ0765RQWDTUFAIRCHILD SEMICONDUCTOR FSQ0765RQWDTUPower Load Switch for Quasi Resonant Operation, 1 Output, 20V, 3.5A, TO-220-650RFQ
FSQ0765RSWDTUFAIRCHILD SEMICONDUCTOR FSQ0765RSWDTUPower Load Switch for Quasi Resonant Operation, 1 Output, 20V, 2.5A, TO-220-6500BUY
FSQ211LPower Switch 0.32A 8-Pin LSOP Rail0RFQ
Technical Documents

Description


ON Semiconductor's GreenLine™ series of PMIC - AC DC Converters, Offline Switchers are designed to provide efficient, reliable, and cost-effective power solutions for a wide range of applications. The GreenLine™ series offers a wide range of features, including high efficiency, low standby power, and wide input voltage range. The GreenLine™ series also offers a variety of protection features, such as over-voltage, over-current, and short-circuit protection. With its high efficiency and low standby power, the GreenLine™ series is an ideal choice for applications that require reliable and cost-effective power solutions.



Features


1. High efficiency: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers offer up to 95% efficiency, allowing for lower power consumption and reduced heat dissipation.


2. Low standby power: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers have a low standby power consumption of less than 0.5W, making them ideal for energy-efficient applications.


3. Wide input voltage range: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers have a wide input voltage range of 85VAC to 265VAC, making them suitable for a variety of applications.


4. High power density: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers have a high power density of up to 1.5W/cm3, allowing for a compact design.



Applications


1. Home appliances: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers are suitable for use in home appliances such as refrigerators, washing machines, and air conditioners.


2. Industrial equipment: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers are suitable for use in industrial equipment such as pumps, motors, and compressors.


3. Automotive: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers are suitable for use in automotive applications such as power steering, air conditioning, and lighting.


4. Medical: The GreenLine™ series PMIC - AC DC Converters, Offline Switchers are suitable for use in medical applications such as patient monitoring, imaging, and diagnostics.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor GreenLine™ series PMIC - AC DC Converters, Offline Switchers?

1. Texas Instruments TPSM846C23 PMIC - AC DC Converters, Offline Switchers 2. STMicroelectronics STEVAL-ISA094V1 PMIC - AC DC Converters, Offline Switchers 3. Microchip Technology MCP19111 PMIC - AC DC Converters, Offline Switchers 4. NXP Semiconductors MC33269 PMIC - AC DC Converters, Offline Switchers 5. Analog Devices ADP5090 PMIC - AC DC Converters, Offline Switchers 6. Maxim Integrated MAX17263 PMIC - AC DC Converters, Offline Switchers 7. Renesas Electronics ISL8117 PMIC - AC DC Converters, Offline Switchers 8. Infineon Technologies BCR401U PMIC - AC DC Converters, Offline Switchers 9. Diodes Incorporated PI3HDX1204 PMIC - AC DC Converters, Offline Switchers 10. ON Semiconductor NCP1020 PMIC - AC DC Converters, Offline Switchers

What are the differences between the types of ON Semiconductor GreenLine™ series PMIC - AC DC Converters, Offline Switchers?

1. AC/DC Converters: AC/DC converters are used to convert AC power to DC power. They are typically used in applications where the input voltage is not always consistent, such as in a solar panel system. AC/DC converters are typically more efficient than offline switchers, but they are also more expensive.  2. Offline Switchers: Offline switchers are used to convert DC power to AC power. They are typically used in applications where the input voltage is always consistent, such as in a home or office. Offline switchers are typically less efficient than AC/DC converters, but they are also less expensive.