web counter

Microsemi Corporation Inc. LX155* AC to DC Converter ICs

Features and applications of Microsemi Corporation Inc. LX155* AC to DC Converter ICs

A group of electronic parts called the Microsemi Corporation Inc. LX155* AC to DC Converter ICs are used to transform AC input voltage into DC output voltage. These ICs, which are a part of Microsemi's lineup of power management products, are designed to be used in a variety of electronic devices and applications that need a reliable DC voltage source. This article introduce its features and applications.

Applications

  • Lighting
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
LX1554MYIC REG CTRLR PWM CM 8-DIP0RFQ
LX1554IMIC REG CTRLR PWM CM 8-DIP0RFQ
LX1552CPWIC REG CTRLR PWM CM 20-TSSOP0RFQ
LX1552IDMIC REG CTRLR PWM CM 8SOIC0RFQ
LX1554IDMIC REG CTRLR PWM CM 8SOIC0RFQ
LX1554CDIC REG CTRLR PWM CM 14-SOIC0RFQ
LX1552MYIC REG CTRLR PWM CM 8-DIP0RFQ
LX1554CPWIC REG CTRLR PWM CM 20-TSSOP0RFQ
LX1552IDIC REG CTRLR PWM CM 14-SOIC0RFQ
LX1554IDIC REG CTRLR PWM CM 14-SOIC0RFQ
LX1554CDMIC REG CTRLR PWM CM 8SOIC0RFQ
LX1552CDMIC REG CTRLR PWM CM 8SOIC0RFQ
LX1552IMIC REG CTRLR PWM CM 8-DIP0RFQ
LX1552CMIC REG CTRLR PWM CM 8-DIP0RFQ
Technical Documents

A group of electronic parts called the Microsemi Corporation Inc. LX155* AC to DC Converter ICs are used to transform AC input voltage into DC output voltage. These ICs, which are a part of Microsemi's lineup of power management products, are designed to be used in a variety of electronic devices and applications that need a reliable DC voltage source.

The AC to DC converter ICs in the LX155* series are built with high efficiency, minimal standby power consumption, and overcurrent protection in mind. They are suited for use in a number of applications due to their broad input voltage range. Because these ICs are frequently small and light, they are suitable for use in portable electronic devices.

Overall, the LX155* AC to DC Converter ICs from Microsemi Corporation Inc. are trustworthy and effective parts that are widely utilized in a range of electrical devices and applications. They offer a variety of characteristics and advantages that make them an appealing option for power management applications. They are designed to generate a reliable DC voltage source from an AC input voltage.

 

Features

 

An electrical component that converts AC voltage to DC voltage is known as an AC to DC converter IC. This is frequently used in electronic equipment like computers, smartphones, and other gadgets that need a steady source of DC voltage. Some characteristics of ICs used in AC to DC conversion include:

High conversion efficiency: AC to DC converter ICs are made to convert the input AC voltage into a steady DC voltage with the least amount of energy loss.

Small design: As AC to DC converter ICs are frequently made to be small and light, they can be used in portable electronic devices.

Low standby power: Certain AC to DC converter ICs may only require a little amount of power when the device is not in use, or when it is in low standby mode.

With overcurrent protection, which is built into many AC to DC converter ICs, the device is shielded from damage in the event of a power surge or other overcurrent event.

Wide input voltage range: Certain AC to DC converter ICs may have this feature, allowing them to work with a range of input voltages.

I regret that I am unable to provide more precise information regarding the Microsemi Company Inc. LX155* AC to DC Converter ICs, but I do hope that you will find this general information to be useful.

 

Applications

 

  • Power supplies

  • Battery charging

  • Audio equipment

  • Industrial controls

  • LED lighting applications.

Overall, a variety of electronic devices and applications where a stable DC voltage is required from an AC input voltage use AC to DC converter ICs, such as the Microsemi Corporation Inc. LX155* series.


Frequently Asked Questions

An AC to DC converter IC is what?

An electrical component known as an AC to DC converter IC transforms an AC voltage source into a DC voltage source.

What advantages do LX155* AC to DC Converter ICs from Microsemi Corporation Inc. offer?

LX155* AC to DC Converter ICs from Microsemi Corporation Inc. provide excellent efficiency, low standby power consumption, and overcurrent safety. They are perfect for usage in a number of applications since they are small, light, and offer a wide input voltage range.

What kinds of applications are LX155* AC to DC Converter ICs from Microsemi Corporation Inc. utilized in?

The LX155* AC to DC Converter ICs from Microsemi Corporation Inc. are employed in a variety of devices, including power supply, battery chargers, LED lights, audio equipment, and industrial controls.