web counter

ON Semiconductor XS™ DrMOS series PMIC - Full, Half-Bridge Drivers

Introduction, stock information and FAQs of XS™ DrMOS series Full & Half-Bridge Drivers ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor XS™ DrMOS series Full & Half-Bridge Drivers ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
FDMF6820BGate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module17RFQ
FDMF6705DRMOS MODULE, 5V TRI PWM, 40A, 40PQFN2402BUY
FDMF6821AGate Drivers DrMOS 60A 3.3V14476RFQ
FDMF6708NDriver 50A 1-OUT Hi/Lo Side Inv/Non-Inv 40-Pin PQFN EP T/R650RFQ
FDMF6704VIC DRMOS MODULE 1000KHZ 40-MLP3610RFQ
FDMF6840C3MODULE DRMOS 50A 40PQFN28000RFQ
FDMF5826DCGate Drivers Smart Power Stage (SPS)26000RFQ
FDMF6820AGate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module37RFQ
FDMF5823DCGate Drivers 2MHz Smart Power Stage (SPS)21769RFQ
FDMF5822DCGate Drivers 2MHz Smart Power Stage (SPS)3389RFQ
FDMF6823CGate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module2980RFQ
FDMF301155SMART POWER STAGE (SPS)34RFQ
FDMF58212MHZ SMART POWER STAGE (SPS)26000RFQ
FDMF6707BDRMOS MODULE, 3.3V TRI PWM, 50A, 40PQFN3153000RFQ
FDMF6707CGate Drivers Xtra-Small Hi-Perf Hi-Freq DrMOS Module5000RFQ
FDMF6833CGate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module20RFQ
FDMF6707VGate Drivers Hi Performance, Hi Frequency DrMOS21214RFQ
FDMF6821CGate Drivers DrMOS 50A 3.3V5050RFQ
FDMF6823AGate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module230RFQ
FDMF5839Gate Drivers 2MHz Smart Power Stage (SPS)29722RFQ
Technical Documents

The ON Semiconductor XS™ DrMOS series PMIC is a family of full and half-bridge drivers designed to provide high-efficiency power conversion for a wide range of applications. The XS™ DrMOS series PMICs feature a wide input voltage range, high-efficiency power conversion, and low-noise operation. The XS™ DrMOS series PMICs are designed to provide a cost-effective solution for applications such as motor control, LED lighting, and power supplies. The XS™ DrMOS series PMICs are available in a variety of packages and are designed to meet the needs of a wide range of applications.


Features


• High-efficiency, low-loss power conversion

• Low-noise operation

• High-speed switching

• High-current capability

• Over-temperature protection

• Over-voltage protection

• Under-voltage protection

• Over-current protection

• Short-circuit protection

• Soft-start

• Programmable switching frequency

• Programmable dead-time

• Programmable current limit

• Programmable over-temperature protection

• Programmable over-voltage protection

• Programmable under-voltage protection

• Programmable over-current protection

• Programmable short-circuit protection

• Programmable soft-start


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Computing

• Networking

• Power Supplies

• Motor Control

• Lighting Control

• Robotics

• Renewable Energy


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor XS™ DrMOS series PMIC - Full, Half-Bridge Drivers?

1. Texas Instruments TPS5430x Series of Full-Bridge Drivers 2. STMicroelectronics L6234 Series of Full-Bridge Drivers 3. NXP MC33887 Series of Half-Bridge Drivers 4. Infineon IR2104 Series of Half-Bridge Drivers 5. Renesas R2A20500 Series of Half-Bridge Drivers 6. Microchip MCP14E Series of Half-Bridge Drivers

What are the differences between the types of ON Semiconductor XS™ DrMOS series PMIC - Full, Half-Bridge Drivers?

The main difference between the two types of ON Semiconductor XS™ DrMOS series PMIC - Full and Half-Bridge Drivers is the number of output channels. The Full Bridge Driver has four output channels, while the Half-Bridge Driver has two output channels. The Full Bridge Driver is designed for higher power applications, while the Half-Bridge Driver is designed for lower power applications. Additionally, the Full Bridge Driver has a higher switching frequency than the Half-Bridge Driver.