web counter

STMicroelectronics STSPIN2 series PMIC - Full, Half-Bridge Drivers

Introduction, stock information and FAQs of STSPIN2 series Full & Half-Bridge Drivers ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STSPIN2 series Full & Half-Bridge Drivers ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STSPIN230LOW VOLTAGE TRIPLE HALF-BRIDGE M11723RFQ
STSPIN240LOW VOLTAGE DUAL BRUSH DC MOTOR645RFQ
STSPIN233LOW VOLTAGE TRIPLE HALF-BRIDGE M131500RFQ
Technical Documents

Description


STMicroelectronics STSPIN2 series PMICs are a family of full and half-bridge drivers designed to provide efficient and reliable power management for a wide range of applications. The STSPIN2 series features a wide range of features, including integrated protection, current sensing, and programmable current limits. The STSPIN2 series is designed to provide a cost-effective solution for motor control applications, such as brushless DC motors, stepper motors, and AC induction motors. The STSPIN2 series is also suitable for other applications, such as LED lighting, power supplies, and industrial automation.



Features


1. High-performance, low-power, low-voltage, full-bridge and half-bridge motor drivers.


2. Integrated protection features such as over-current, over-temperature, and under-voltage lockout.


3. High-speed PWM control with adjustable dead-time and frequency.


4. Low-power sleep mode for reduced power consumption.


5. Integrated current sensing for precise motor control.


6. High-side and low-side gate drivers with adjustable slew rate.


7. Integrated bootstrap diode for high-side driver.



Applications


1. Automotive applications such as electric power steering, electric brake, and electric window lift.


2. Industrial applications such as pumps, fans, and compressors.


3. Home appliances such as washing machines, dishwashers, and vacuum cleaners.


4. Robotics and automation.


5. Medical applications such as prosthetics and orthotics.


6. Consumer electronics such as gaming consoles and toys.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STSPIN2 series PMIC - Full, Half-Bridge Drivers?

"1. Texas Instruments DRV8830/DRV8831/DRV8832/DRV8833/DRV8834/DRV8835/DRV8836/DRV8837/DRV8838/DRV8839 2. NXP LPC11U68/LPC11U67/LPC11U66/LPC11U65/LPC11U64/LPC11U63/LPC11U62/LPC11U61/LPC11U60 3. Infineon TLE9879QXA40/TLE9879QXA20/TLE9879QXA10/TLE9879QXA00 4. ON Semiconductor MC33926/MC33927/MC33928/MC33929/MC33930/MC33931/MC33932/MC33933/MC33934/MC33935 5. STMicroelectronics STSPIN220/STSPIN230/STSPIN240/STSPIN250/STSPIN260/STSPIN270/STSPIN280/STSPIN290/STSPIN291/STSPIN292

What are the differences between the types of STMicroelectronics STSPIN2 series PMIC - Full, Half-Bridge Drivers?

The STMicroelectronics STSPIN2 series PMICs are motor drivers that provide a range of features and capabilities for controlling motors. The Full Bridge Driver is designed to drive two DC motors in a full bridge configuration, while the Half-Bridge Driver is designed to drive one DC motor in a half-bridge configuration. The Full Bridge Driver has higher current and voltage ratings, as well as more features such as current sensing, over-temperature protection, and a built-in PWM generator. The Half-Bridge Driver has lower current and voltage ratings, and fewer features.