web counter

STMicroelectronics L298 series Full & Half-Bridge Drivers ICs

Comprehensive Guide to L298 Integrated Circuits (ICs) Full & Half-Bridge Drivers ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L298 series Full & Half-Bridge Drivers ICs products.

FEATURES

  • Operating supply voltage up to 46V
  • Low saturation voltage
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
L298P013TRIn a Pack of 5, STMicroelectronics L298P013TR, Brushed Motor Driver IC, 46 V 4A 20-Pin, PowerSO3600RFQ
L298PIC BRIDGE DRIVER PAR 20POWERSO0RFQ
L298HNSTMICROELECTRONICS - L298HN - DUAL FULL BRD DRIVER, LW NOISE, 15MWATT0RFQ
L298NSTMICROELECTRONICS L298N. MOTOR DRIVER18900RFQ
E-L298NDual Full Bridge Motor Driver 15-Pin(15+Tab) MULTIWATT V Tube1157RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics L298 series Full & Half-Bridge Drivers ICs

Texas Instruments SN754410: The SN754410 is a popular alternative to the L298 IC. It is a quadruple high-current half-H driver that can drive up to four DC motors or two stepper motors. It offers similar functionality and is widely used in robotics and motor control applications.  Allegro A4988: The A4988 is a microstepping motor driver IC commonly used in 3D printers and CNC machines. While it is primarily designed for stepper motor control, it can also be used for DC motor control. It provides step and direction control and supports various microstepping resolutions.  Infineon BTN7970B: The BTN7970B is a high-current full-bridge motor driver IC suitable for automotive and industrial applications. It can handle high currents and voltages and offers protection features such as overcurrent and overtemperature protection. It is compatible with various motor types.

What is the difference between full-bridge and half-bridge drivers?

A bridge circuit is an electrical circuit that connects two nodes by means of a path between them