web counter

Panasonic Electronic Components FK series Aluminum Electrolytic Capacitors

Features and applications of FK series Aluminum Electrolytic Capacitors

High-performance aluminum electrolytic capacitors from Panasonic Electronic Components' FK series are created for a variety of electronic applications. This article introduce its features and applications.

Applications

  • Lighting
  • Advanced driver assistance systems (ADAS)
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
EEE-FK1J151AQCap Aluminum Lytic 150uF 63V 20% (12.5 X 13.5mm) SMD 800mA 5000h 105C T/R50000BUY
EEE-FK0J471APSMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 470 F, 6.3 V, FK Series10000BUY
EEE-FK2A151AMCAP ALUM 150UF 20% 100V SMD18648RFQ
EEE-FK1K331AMCAP ALUM 330UF 20% 80V SMD102BUY
EEE-FK0J471AVSMD AL LYTIC, ANTI-VIBRATION36BUY
EEE-FK1V101AVSMD AL LYTIC, ANTI-VIBRATION20220BUY
EEE-FK0J152AVSMD AL LYTIC, ANTI-VIBRATION17BUY
EEV-FK1E222VAluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK SerieAnti-vibrat20000BUY
EEV-FK1A472VAluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK SerieAnti-vibrat218BUY
EEV-FK1H471VSMD AL LYTIC, ANTI-VIBRATION149BUY
EEV-FK2A151VAluminum Electrolytic Capacitors - SMD Al Lytic Cap SMT FK SerieAnti-vibrat417BUY
EEE-FK1E152AVSMD AL LYTIC, ANTI-VIBRATION1000BUY
EEE-FK1H681AVCap Aluminum 680uF 50V 20% Solder Pin Cylindrical 0.073 Ohm 1610mA 5000 hr 105°C Paper T/R298BUY
EEU-FK1E222LALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL1358BUY
EEU-FK1E332AL LYTIC, RADIAL, 25VDC, 3300UF1509BUY
EEU-FK1V222AL LYTIC, RADIAL, 35VDC, 2200UF1673BUY
EEU-FK1A682SAL LYTIC, RADIAL, 10VDC, 6800UF788BUY
EEU-FK1E332SAL LYTIC, RADIAL, 25VDC, 3300UF1541BUY
EEU-FK0J822LAL LYTIC, RADIAL, 6.3VDC, 8200UF48BUY
EEU-FK1E272LAL LYTIC, RADIAL, 25VDC, 2700UF848BUY
Technical Documents

High-performance aluminum electrolytic capacitors from Panasonic Electronic Components' FK series are created for a variety of electronic applications. These capacitors are perfect for use in power supply circuits, audio equipment, lighting, industrial equipment, automotive electronics, and telecommunications because of their high capacitance value, low ESR, and low impedance. They can tolerate large ripple currents and are made to work in hot conditions. Because the FK series capacitors come in small sizes, they can be used in compact electrical equipment. They are additionally environmentally friendly because they adhere to RoHS regulations. Overall, aluminum electrolytic capacitors from the Panasonic Electrical Components FK series are a dependable and long-lasting option for high-performance electronic applications.

 


Features

 

High capacitance: The FK series capacitors, with values from 0.47 F to 820 F, have high capacitance values.

Low Equivalent Series Resistance: The FK series capacitors have a low Equivalent Series Resistance (ESR), which lowers power loss and increases circuit efficiency.

Extended service life: The FK series capacitors may operate continuously at 105°C for up to 2000 hours. They can tolerate large ripple currents and are made to work in hot conditions.

Low impedance: The low impedance of the capacitors in the FK series contributes to the improvement of signal integrity and the reduction of noise.

High voltage rating: The FK series capacitors are appropriate for use in high-voltage applications because of their voltage rating of up to 450V.

The FK series capacitors come in smaller sizes, which makes them perfect for use in compact electronic equipment.

The FK series capacitors are environmentally benign since they adhere to the Restriction of Hazardous Substances (RoHS) directive.

Aluminum electrolytic capacitors from Panasonic Electronic Components' FK series are high-performance components that can be used in a variety of electrical applications.

 


Applications


  • Lighting

  • Power supplies

  • Audio equipment

  • Telecommunications

  • Automobile electronics


Overall, a variety of electronic applications that call for high performance, dependability, and longevity can employ the capacitors from the FK series.


Frequently Asked Questions

What is the temperature range that FK series capacitors operate in?

The FK series capacitors' operational temperature range is -40°C to +105°C.

What is the FK series capacitors' maximum voltage rating?

The FK series capacitors can withstand a maximum voltage of 450V.

Does FK series capacitors have polarization?

As in having a positive and negative lead, the FK series capacitors are polarized.