web counter

Panasonic Electronic Components FR series Aluminum Electrolytic Capacitors

Features and applications of Panasonic Electronic Components FR series Aluminum Electrolytic Capacitors

High-performance capacitors from Panasonic Electronic Components' FR series are made for a variety of high-tech applications, such as power supplies, lighting, industrial automation, automobiles, consumer electronics, and medical equipment. This article introduce its features and applications.

Applications

  • Lighting
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
EEU-FR1V331UAL LYTIC, RADIAL, 35VDC, 330UF33426BUY
EEU-FR1V681LCap Aluminum Lytic 680uF 35V 20% (10 X 25mm) Radial 5mm 2470mA 10000h 105C Bulk35548BUY
EEU-FR1H821SBCap Aluminum Lytic 820uF 50V 20% (16 X 20mm) Radial 7.5mm 2870mA 10000h 105C Ammo Pack1044BUY
EEU-FR0J392CAP ALUM 3900UF 20% 6.3V RADIAL369BUY
EEU-FR1V222BCap Aluminum Lytic 2200uF 35V 20% (16 X 25mm) Radial 7.5mm 3820mA 10000h 105C Ammo Pack5157BUY
EEU-FR1A821BCap Aluminum Lytic 820uF 10V 20% (10 X 12.5mm) Radial 5mm 1290mA 6000h 105C Ammo Pack627BUY
EEU-FR1H821SCAP ALUM 820UF 20% 50V RADIAL6666666BUY
EEU-FR0J332LBAluminum Electrolytic Capacitors - Leaded Al Lytic Cap, Radial FR Series, Low ESR1198BUY
EEU-FR1E182SBAluminum Electrolytic Capacitors - Leaded 25volts 1800uF 16X20mm LS=7.5mm26BUY
EEU-FR1J271LBCAP ALUM 270UF 20% 63V RADIAL391BUY
EEU-FR1A151Cap Aluminum Lytic 150uF 10V 20% (5 X 11mm) Radial 2mm 280mA 5000h 105C Bulk20000BUY
EEU-FR1E391LBCap Aluminum Lytic 390uF 25V 20% (8 X 15mm) Radial 5mm 1240mA 8000h 105C Ammo Pack2762BUY
EEU-FR0J821Cap Aluminum Lytic 820uF 6.3V 20% (8 X 11.5mm) Radial 3.5mm 950mA 6000h 105C Bulk6666666BUY
EEU-FR1C152LCAP ALUM 1500UF 20% 16V RADIAL558BUY
EEU-FR1J331Cap Aluminum Lytic 330uF 63V 20% (12.5 X 20mm) Radial 5mm 1582mA 10000h 105C Bulk935BUY
EEU-FR1J121LCap Aluminum Lytic 120uF 63V 20% (8 X 20mm) Radial 3.5mm 930mA 9000h 105C Bulk1054BUY
EEU-FR1C472CAP ALUM 4700UF 20% 16V RADIAL16555BUY
EEU-FR1E222LCAP ALUM 2200UF 20% 25V RADIAL2953BUY
EEU-FR1V182LCAP ALUM 1800UF 20% 35V RADIAL15485BUY
EEU-FR0J221AL LYTIC, RADIAL, 6.3VDC, 220UF20000BUY
Technical Documents

High-performance capacitors from Panasonic Electronic Components' FR series are made for a variety of high-tech applications, such as power supplies, lighting, industrial automation, automobiles, consumer electronics, and medical equipment. These capacitors are perfect for demanding applications where performance and endurance are crucial because they combine excellent reliability, low ESR, high ripple current, a wide temperature range, and RoHS compliance. To meet the needs of various applications, the FR series capacitors are offered in a variety of capacitance values, voltage ratings, and case sizes. Aluminum electrolytic capacitors from Panasonic Electronic Components' FR series are a dependable and adaptable option for a variety of electronic applications.

 


Features

 

High Reliability: These capacitors are made to be very reliable and long-lasting in a variety of applications.

Low ESR: These capacitors are suited for use in high-frequency circuits because to their low equivalent series resistance (ESR).

High Ripple Current: Capacitors in the FR series are able to withstand high ripple currents, which makes them perfect for power supply and other uses that call for high capacitance and low impedance.

Large Operating Temperature Range: These capacitors are suited for usage in difficult situations since they can function over a wide temperature range, from -55°C to +105°C.

These capacitors adhere to the RoHS directive, which limits the use of potentially hazardous materials in electronic components.

Small, compact versions are available for the FR series capacitors, which makes them ideal for use in situations with limited space.

High Capacitance: Due to their high capacitance values (up to 6800F), these capacitors are perfect for use in power supply applications.

Low Leakage Current: In applications where energy efficiency is crucial, these capacitors' low leakage current helps to reduce power loss.

Low Impedance: These capacitors' low impedance reduces voltage fluctuations and noise in power supply circuits.

Aluminum electrolytic capacitors from Panasonic Electronic Components' FR series are high-performance, dependable capacitors that may be used in a variety of applications.

 


Applications

 

  • Lighting

  • Automotive

  • Power Supplies

  • Medical Equipment

  • Consumer Electronics

  • Industrial Automation


Frequently Asked Questions

What is the FR series capacitors' optimum working temperature?

The FR series capacitors' maximum operating temperature is +105°C.

What is the highest capacitance value that FR series capacitors can accommodate?

With FR series capacitors, the highest capacitance value that can be used is 6800 F.

Are FR series capacitors in accordance with RoHS?

It is true that FR series capacitors are RoHS compliant, which means they are free of potentially harmful elements including lead, mercury, and cadmium.