web counter

Renesas Electronics America Inc. HIN232A series Drivers Interface ICs

Comprehensive Guide to HIN232A Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America HIN232A series Drivers Interface ICs products.

FEATURES

  • Meets all RS-232E and V.28 specifications
  • Requires only 0.1µF or greater external capacitors
  • High data rate 230kbit/s
  • Requires only single +5V power supply
  • Onboard voltage doubler/inverter
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
HIN232ACBNIC TRANSCEIVER FULL 2/2 16SOIC1612RFQ
HIN232ACPIC TRANSCEIVER FULL 2/2 16DIP0RFQ
HIN232ACBN-TIC TRANSCEIVER FULL 2/2 16SOIC1204RFQ
HIN232ACBNZ-TRS232 Transceiver, 2 Drivers, 2 Receivers, 4.5V to 5.5V Supply, NSOIC-160BUY
HIN232ACPZIC TRANSCEIVER FULL 2/2 16DIP195BUY
HIN232ACBZIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN232ACB-TIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN232ACBIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN232ACBZ-TIC TRANSCEIVER FULL 2/2 16SOIC0RFQ
HIN232ACBNZIC TRANSCEIVER FULL 2/2 16SOIC100BUY
Technical Documents

The HIN232A is a high-speed RS-232 transmitter/receiver interface circuit that meets all EIA high-speed RS-232E and V.28 specifications1. It is particularly suited for those applications where ±12V is not available. The HIN232A series is powered by a single +5V power supply and features onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply. The HIN232A series is designed for use in RS-232 serial communications in harsh environments. It has a wide operating temperature range of -40°C to +85°C. The HIN232A series is available in 16-pin plastic DIP and SOIC packages.


Frequently Asked Questions

Where can we use Renesas Electronics America Inc. HIN232A series Drivers Interface ICs

The HIN232A series Drivers Interface ICs are suited for those applications where ±12V is not available12. They are designed for use in RS-232 serial communications in harsh environments1. The HIN232A series is powered by a single +5V power supply and features onboard charge pump voltage converters which generate +10V and -10V supplies from the 5V supply