web counter

Texas Instruments 65LBC179 series Drivers Interface ICs

Comprehensive Guide to 65LBC179 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65LBC179 series Drivers Interface ICs products.

FEATURES

  • They are transceivers that are designed for RS-485 data bus networks.
  • They provide bi-directional data communication between two-wire and four-wire buses.
  • The 65LBC179 series is designed to operate over a wide range of supply voltages from 4.75 V to 5.25 V and can withstand up to ±60 V on the bus pins1.
  • The 65LBC179 series is characterized for operation over the full military temperature range of -55°C to 125°C1.
  • They have 8-pin packages
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
SN65LBC179ADG4IC DIFF LINE DVR/RCVR PAIR 8SOIC1310BUY
SN65LBC179DRIC DIFF LINE DVR/RCVR PAIR 8SOIC9099RFQ
SN65LBC179ADIC TRANSCEIVER FULL 1/1 8SOIC1RFQ
SN65LBC179DIn a Tube of 75, Texas Instruments SN65LBC179D, Line Transceiver, RS-485, 5 V, 8-Pin SOIC5BUY
SN65LBC179QDSingle Transmitter/Receiver RS-485 8-Pin SOIC3573BUY
SN65LBC179ADRG4IC DIFF LINE DVR/RCVR PAIR 8SOIC9870BUY
SN65LBC179QDRIC DIFF LINE DVR/RCVR PAIR 8SOIC10000RFQ
SN65LBC179QDG4IC DIFF LINE DVR/RCVR LP 8-SOIC0RFQ
SN65LBC179APIC TRANSCEIVER FULL 1/1 8DIP1806BUY
SN65LBC179DRG4IC DIFF LINE DVR/RCVR PAIR 8SOIC1BUY
SN65LBC179QDRG4IC DIFF LINE DVR/RCVR LP 8-SOIC15106RFQ
SN65LBC179ADRIC DIFF LINE DVR/RCVR PAIR 8SOIC2500RFQ
SN65LBC179PIC TRANSCEIVER FULL 1/1 8DIP50000BUY
Technical Documents

Texas Instruments 65LBC179 series Drivers Interface ICs are transceivers that are designed for RS-485 data bus networks. They are used to provide bi-directional data communication between two-wire and four-wire buses. The 65LBC179 series is designed to operate over a wide range of supply voltages from 4.75 V to 5.25 V and can withstand up to ±60 V on the bus pins. The 65LBC179 series is characterized for operation over the full military temperature range of -55°C to 125°C.


Frequently Asked Questions

Where can we use Texas Instruments 65LBC179 series Drivers Interface ICs?

Texas Instruments 65LBC179 series Drivers Interface ICs are used in RS-485 data bus networks to provide bi-directional data communication between two-wire and four-wire buses.