web counter

Renesas Electronics America Inc. ISL81334 series Drivers Interface ICs

Comprehensive Guide to ISL81334 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America ISL81334 series Drivers Interface ICs products.

FEATURES

  • Two-port interface ICs in which each port can be independently configured as a single RS-485, RS-422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver
  • With both ports set to the same mode, two RS-485, RS-422 transceivers, or four RS-232 transceivers are available
  • The ICs are ±15kV ESD protected
  • The ICs have a single 5V (10% tolerance) supply
  • The ICs have flow-through pinouts that simplify board layouts
Applications

  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
ISL81334IAZRS232/RS485 Transceiver, 1 Driver, 20Mbps, 4.5V to 5.5V, SSOP-28454BUY
ISL81334IAZ-TIC TRANSCEIVER FULL 2/2 28SSOP3291BUY
ISL81334IBZIC TRANSCEIVER FULL 2/2 28SOIC519BUY
ISL81334IBZ-TIC TRANSCEIVER FULL 2/2 28SOIC13BUY
Technical Documents

The ISL81334 series Drivers Interface ICs from Renesas Electronics America Inc. are designed for use in high-performance power conversion applications. They feature a high-side driver and a low-side driver, and are capable of driving a wide range of MOSFETs and IGBTs. The ISL81334 series is ideal for use in applications such as motor drives, solar inverters, and uninterruptible power supplies (UPS). The ICs are available in a variety of packages, including SOIC, QFN, and DFN.

Frequently Asked Questions

Where can we use Renesas Electronics America Inc. ISL81334 series Drivers Interface ICs

The ISL81334 series Drivers Interface ICs from Renesas Electronics America Inc. are designed for use in high-performance power conversion applications. Some of the applications include:  Motor drives, Solar inverters, Uninterruptible power supplies (UPS)