web counter

Texas Instruments TIOS1015 series Drivers Interface ICs

Comprehensive Guide to TIOS1015 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TIOS1015 series Drivers Interface ICs products.

FEATURES

  • 7-V to 36-V Supply Voltage and PNP, NPN or Push-Pull Configurable Output
  • Low Residual Voltage of 1.75 V at 250 mA and a 50-mA to 350-mA Configurable Current Limit
  • Tolerant to ±65-V Transients < 100 μs
  • Has Reverse Polarity Protection of up to 60 V on VCC, OUT and GND
  • Has Integrated EMC Protection on VCC and OUT ±16 kV IEC 61000-4-2 ESD Contact Discharge
Applications

  • Building automation
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
TIOS1015DMWRIC DRVR SENS OUT 10-VSON29500BUY
TIOS1015DMWTIC DRIVER 1/0 10VSON141490BUY
Technical Documents

Sorry, No Data.

The TIOS101(x) devices are configurable as high- side, low-side or push-pull drivers. These devices are capable of withstanding up to 1.2 kV (500 Ω) of IEC 61000-4-5 surge and feature integrated reverse polarity protection. simple pin-programmable interface allows easy interfacing to the controller circuits. The output current limit can be configured using an external resistor. Fault reporting and internal protection functions are provided for under voltage, over circuit current and over temperatur. TIOS101, TIOS1013, TIOS1015 Digital Sensor Output Drivers with Integrated Surge Protection Features Functional Safety-Capable Documentation available to aid functional safety system design.


Frequently Asked Questions

Where can we use Texas Instruments TIOS1015 series Drivers Interface ICs

The TIOS1015 devices are used in Proximity Switches, Capacitive and Inductive Sensors and Digital Outputs.