web counter

Texas Instruments THVD1452 series Drivers Interface ICs

Comprehensive Guide to THVD1452 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THVD1452 series Drivers Interface ICs products.

FEATURES

  • Full-duplex RS-485/RS-422 transceiver designed for data transmission over long cables.
  • Designed to operate over a wide range of supply voltages from 3.3 V to 5 V.
  • Maximum data rate of 20 Mbps.
  • Supports up to 256 nodes on the bus.
  • Features a low-power shutdown mode and thermal shutdown protection
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
THVD1452DGSRTRANSCEIVER10000RFQ
THVD1452DRIC TRANSCEIVER10000RFQ
THVD1452DGSSingle Transmitter/Receiver RS-422/RS-485 10-Pin VSSOP Tube7RFQ
THVD1452DSingle Transmitter/Receiver RS-422/RS-485 14-Pin SOIC Tube350RFQ
Technical Documents

Sorry, No Data.

The THVD1452 series from Texas Instruments is a full-duplex RS-485/RS-422 transceiver designed for data transmission over long cables. The device is designed to operate over a wide range of supply voltages from 3.3 V to 5 V. The device has a maximum data rate of 20 Mbps and supports up to 256 nodes on the bus. The device also features a low-power shutdown mode and thermal shutdown protection.

Frequently Asked Questions

Where can we use Texas Instruments THVD1452 series Drivers Interface ICs?

The THVD1452 series can be used in various applications such as:  Industrial automation Building automation Security systems Motor control systems HVAC systems