web counter

Maxim Integrated MAX221 Drivers Interface ICs

Features and applications of Maxim Integrated MAX221 Drivers Interface ICs

A family of drivers interface ICs called the Maxim Integrated MAX221 enables dependable electronic device connectivity. The MAX221 drivers are adaptable and versatile since they are made to support a variety of interface protocols, such as RS-232, RS-422, and RS-485. This article introduce its features and applications.

Applications

  • Medical
  • Factory automation & control
  • Electronic point of sale (EPOS)
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
MAX221ECUE+MAXIM INTEGRATED PRODUCTS MAX221ECUE+ TRANCEIVER, RS-232, TSSOP16, 2214899RFQ
MAX221CAE+IC TRANSCEIVER FULL 1/1 16SSOP65BUY
MAX221ECAE+IC TRANSCEIVER FULL 1/1 16SSOP15500BUY
MAX221EEUE+Transceiver RS232 Driver, 4.5V-5.5V Supply, TSSOP-164320RFQ
MAX221CUEIC TX RS232 5V 1UA SHTDN 16TSSOP0RFQ
MAX221EEAEIC TRANSCEIVER FULL 1/1 16SSOP0RFQ
MAX221CUE+TIC TRANSCEIVER FULL 1/1 16TSSOP2500RFQ
MAX221EEUE+TIC TRANSCEIVER FULL 1/1 16TSSOP250BUY
MAX221EEAE+TIC TRANSCEIVER FULL 1/1 16SSOP4000BUY
MAX221ECUE+TIC TXRX RS-232 5V 16-TSSOP45BUY
MAX221EAE+IC TRANSCEIVER FULL 1/1 16SSOP1000BUY
MAX221ECAE+TIC TRANSCEIVER FULL 1/1 16SSOP600BUY
MAX221CAEIC TX RS232 5V 1UA SHTDN 16-SSOP0RFQ
MAX221EUEIC TX RS232 5V 1UA SHTDN 16TSSOP0RFQ
MAX221EAEIC TX RS232 5V 1UA SHTDN 16-SSOP0RFQ
MAX221CUE+IC TRANSCEIVER FULL 1/1 16TSSOP6RFQ
MAX221EEAE+MAXIM INTEGRATED PRODUCTS MAX221EEAE+. Line Receiver RS232, 4.5V-5.5V Supply, SSOP-161245RFQ
MAX221EUE+IC TX RS232 5V 1UA SHTDN 16TSSOP2BUY
MAX221CAE+TIC TRANSCEIVER FULL 1/1 16SSOP0RFQ
MAX221EUE+TIC TX RS232 5V 1UA SHTDN 16TSSOP0RFQ
Technical Documents

A family of drivers interface ICs called the Maxim Integrated MAX221 enables dependable electronic device connectivity. The MAX221 drivers are adaptable and versatile since they are made to support a variety of interface protocols, such as RS-232, RS-422, and RS-485. The MAX221 drivers are suitable for a variety of communication applications because they offer high-speed operation, strong ESD protection, low power consumption, numerous channels, and a wide temperature range. The MAX221 drivers are frequently used in consumer electronics, networking, point-of-sale systems, security systems, industrial automation, and medical equipment. The MAX221 drivers interface ICs, in general, are a crucial part of many communication systems, allowing for the dependable and easy transfer of data between electronic devices.

 

Features

 

High-Speed Operation: The MAX221 series can operate at high speeds of up to 20Mbps, which makes it the perfect choice for applications that call for quick data transfer.

Strong ESD Protection: The MAX221 series has integrated ESD defense that helps guard against electrostatic discharge (ESD) incidents that can harm electronic equipment.

Low Power Consumption: The MAX221 series is excellent for battery-powered applications because to its low power consumption design.

Many Channels: The MAX221 series contains a number of channels, allowing for the simultaneous transmission of several signals.

Wide Temperature Range: The MAX221 series is appropriate for usage in severe situations because it is built to function across a wide temperature range.

Compact Electronic Designs: The MAX221 family is readily integrated into small electronic designs thanks to its small form factor availability.

Numerous Interface Standards: The MAX221 series is adaptable and versatile since it supports a number of interface standards, including RS-232, RS-422, and RS-485.

A combination of features make the MAX221 line of drivers interface ICs appropriate for a range of communication applications.

 

Applications

 

  • Networking

  • Security Systems

  • Medical Equipment

  • Industrial Automation

  • Consumer Electronics

  • Point of Sale (POS) Systems

Overall, the MAX221 drivers interface ICs are widely used in various communication systems, thanks to their high-speed operation, robust ESD protection, low-power consumption, and compatibility with multiple interface standards.


Frequently Asked Questions

What is the MAX221 drivers' operational voltage range?

The operating voltage range for the MAX221 drivers is 3V to 5.5V.

What is the highest data rate that the MAX221 drivers can support?

Data rates of up to 20Mbps are supported by the MAX221 drivers.

What distinguishes RS-232 from RS-422 and RS-485?

A standard for serial communication across short distances between two devices is RS-232. Several devices can communicate serially across vast distances with the help of the RS-422 and RS-485 standards.