web counter

Texas Instruments 65LVDT series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of 65LVDT series Drivers Interface ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments 65LVDT series Drivers Interface ICs.

Applications

  • Aerospace & defense
  • Test & measurement
  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SN65LVDT2DBVRIC DIFF LINE RECEIVER SOT-23-51250RFQ
SN65LVDT2DBVTIC DIFF LINE DRIVER/RECEIVER SGL SOT23-515000RFQ
SN65LVDT34DIC, LINE RECEIVER, QUAD, SMD, SOIC87000BUY
SN65LVDT390DIC DIFF LINE RECEIVER 16-SOIC1BUY
SN65LVDT9637BDLVDS Receiver 8-Pin SOIC Tube46RFQ
SN65LVDT33DIC DIFF RECEIVER QUAD HS 16-SOIC160BUY
SN65LVDT3486ADIC QUAD DIFF RECEIVER 16-SOIC78956BUY
SN65LVDT14QPWREPIC DIFF LINE 1DVR/4RCVR 20TSSOP45RFQ
SN65LVDT41QPWREPIC LVDS 4DRVR/1RCVR 20-TSSOP335RFQ
SN65LVDT32BDTEXAS INSTRUMENTS SN65LVDT32BD.. Audio Control, 3V to 3.6V, SOIC, 16 Pins, -40 C5802BUY
SN65LVDT2DG4IC DIFF LINE DVR/RCVR HS 8-SOIC101BUY
SN65LVDT348PWRIC DIFF RECEIVER QUAD HS 16TSSOP318RFQ
SN65LVDT34DG4IC DIFF RECEIVER H-S 8-SOIC236BUY
SN65LVDT33PWG4IC DIFF RECEIVER H-S 16-TSSOP164BUY
SN65LVDT14PWRG4IC DIFF LINE 1DVR/4RCVR 20-TSSOP13BUY
SN65LVDT9637ADIC DUAL DIFF RECEIVER 8-SOIC36BUY
SN65LVDT14PWG4IC DIFF LINE 1DVR/4RCVR 20-TSSOP16BUY
SN65LVDT14PWRIC DIFF LINE 1DVR/4RCVR 20-TSSOP6RFQ
SN65LVDT41PWRIC DIFF LINE 4DVR/1RCVR 20-TSSOP2000RFQ
SN65LVDT388DBTLVDS Receiver 38-Pin TSSOP26BUY
Technical Documents

The Texas Instruments 65LVDT series Interface - Drivers, Receivers, Transceivers is a family of high-performance, low-power, low-voltage differential signaling (LVDT) products. The 65LVDT series provides a complete solution for interfacing with LVDT sensors, including drivers, receivers, and transceivers. The 65LVDT series is designed to meet the needs of industrial, automotive, and medical applications. The 65LVDT series offers a wide range of features, including low power consumption, high-speed operation, and high-accuracy data conversion. The 65LVDT series is also designed to be compatible with a variety of LVDT sensors, making it an ideal choice for a wide range of applications.


Features


• Low power consumption

• High speed operation

• Low voltage operation

• Low noise

• High accuracy

• High reliability

• Wide temperature range


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Military

• Robotics

• Test and Measurement

• Telecommunications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 65LVDT series Interface - Drivers, Receivers, Transceivers?

1. Analog Devices ADuM4160/ADuM4161/ADuM4162 Isolated Digital Isolator 2. Maxim Integrated MAX14850/MAX14851/MAX14852 Isolated Digital Isolator 3. NXP Semiconductors PCA9306/PCA9307/PCA9308 Isolated Digital Isolator 4. STMicroelectronics ISO721/ISO722/ISO723 Isolated Digital Isolator 5. Silicon Labs Si86xx/Si87xx Isolated Digital Isolator 6. Renesas Electronics ISL85415/ISL85416/ISL85417 Isolated Digital Isolator 7. Microchip Technology MCP23008/MCP23009/MCP23010 Isolated Digital Isolator 8. ON Semiconductor NCV7608/NCV7609/NCV7610 Isolated Digital Isolator 9. Infineon Technologies ISO7741/ISO7742/ISO7743 Isolated Digital Isolator 10. Linear Technology LTC2874/LTC2875/LTC2876 Isolated Digital Isolator

What are the differences between the types of Texas Instruments 65LVDT series Interface - Drivers, Receivers, Transceivers?

The Texas Instruments 65LVDT series Interface Drivers, Receivers, and Transceivers are all designed to provide a reliable and accurate interface between a linear variable differential transformer (LVDT) and a microcontroller.  Drivers: The 65LVDT series Interface Drivers are designed to provide a low-voltage, low-power signal to the LVDT. This signal is used to drive the LVDT and measure the displacement of the core.  Receivers: The 65LVDT series Interface Receivers are designed to receive the signal from the LVDT and convert it into a digital signal that can be read by a microcontroller.  Transceivers: The 65LVDT series Interface Transceivers are designed to both drive and receive the signal from the LVDT. This allows for both the measurement of displacement and the control of the LVDT.