web counter

Texas Instruments 65LVDS series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of 65LVDS series Drivers Interface ICs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments 65LVDS series Drivers Interface ICs.

Applications

  • Body electronics & lighting
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65LVDS1DBVRTEXAS INSTRUMENTS - SN65LVDS1DBVR - Differential Line Transceiver IC, 630 Mbps Data Rate, 9 kV ESD, 2.4 V to 3.6 V, SOT-23-53589RFQ
SN65LVDS9637DGKRIC DUAL HI-SP DIFF REC 8VSSOP162BUY
SN65LVDS049PWIC TRANSCEIVER FULL 2/2 16TSSOP212BUY
SN65LVDS31PWTEXAS INSTRUMENTS SN65LVDS31PW. IC, LVDS DRIVER QUAD, SMD, 65LVDS3110000BUY
SN65LVDS9637DGNIC DIFFERENTIAL LINE RECEIVER DUAL MSOP847BUY
SN65LVDS391DTEXAS INSTRUMENTS SN65LVDS391D.LVDS Driver, LVDS, 1.5 ns, 20 mA, -40 C, 85 C, 3 V990RFQ
SN65LVDS2DRIC DIFF LINE DVR/RCVR HS 8-SOIC32BUY
SN65LVDS4RSETIC LINE RCVR DIFF SGL 10UQFN457RFQ
SN65LVDS9638DGNRIC DIFF LINE DRIVER H-S 8-MSOP500BUY
SN65LVDS180PWTEXAS INSTRUMENTS SN65LVDS180PW. DRIVER/RECEIVER, DIFF, SMD, TSSOP14500BUY
SN65LVDS048APWTEXAS INSTRUMENTS SN65LVDS048APWLINE RECEIVER, QUAD, SMD, TSSOP168BUY
SN65LVDS32BDTEXAS INSTRUMENTS SN65LVDS32BD..LVDS Driver, Differential Line Receiver, 23 mA, -40 C, 85 C, 3 V13BUY
SN65LVDS348PWQuad LVDS eceiver with -4 to 5V Common-mode ange 16-TSSOP -40 to 853BUY
SN65LVDS047PWTEXAS INSTRUMENTS SN65LVDS047PW.. DIFFERENTIAL LINE DRIVER QUAD TSSOP182700RFQ
SN65LVDS047DTEXAS INSTRUMENTS SN65LVDS047D Differential Line Driver, 4 Drivers42BUY
SN65LVDS050PWIC TRANSCEIVER FULL 2/2 16TSSOP13375BUY
SN65LVDS349PWQuad High Speed Differential eceivers 16-TSSOP -40 to 8511300BUY
SN65LVDS9637DGKG4IC DIFF LINE RECEIVER HS 8VSSOP400BUY
SN65LVDS050IPWRQ1IC DIFF LINE DVR/RCVR HS 16TSSOP11917BUY
SN65LVDS314RSKRLVDS Receiver 64-Pin VQFN EP T/R1BUY
Technical Documents

The Texas Instruments 65LVDS series Interface Drivers, Receivers, and Transceivers are a family of low-voltage differential signaling (LVDS) products designed to provide high-speed, low-power, and low-noise data transmission. The 65LVDS series is ideal for applications requiring high-speed data transmission over short distances, such as in-vehicle infotainment systems, industrial automation, and medical imaging. The 65LVDS series features a wide range of products, including drivers, receivers, and transceivers, with data rates up to 1.5 Gbps. The 65LVDS series also offers a variety of features, such as low-power operation, low-noise operation, and ESD protection. The 65LVDS series is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation.


Features


• Low power consumption

• Low voltage operation

• High speed operation

• Hot plugging capability

• ESD protection

• Low EMI

• High noise immunity

• Low skew

• Low jitter

• High data rate

• Low propagation delay

• High noise margin


Applications


• Automotive infotainment systems

• Industrial automation

• Medical equipment

• Networking and communication systems

• Automotive displays

• Automotive sensors

• Automotive audio systems

• Automotive navigation systems

• Automotive control systems

• Automotive safety systems

• Automotive powertrain systems

• Automotive body electronics

• Automotive lighting systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 65LVDS series Interface - Drivers, Receivers, Transceivers?

1. Maxim Integrated MAX9259/MAX9260 LVDS Transceivers 2. NXP Semiconductors PCA9617A/PCA9617B LVDS Transceivers 3. Analog Devices ADN2850/ADN2851 LVDS Transceivers 4. STMicroelectronics STDP2650/STDP2651 LVDS Transceivers 5. ON Semiconductor NC7SZ125/NC7SZ126 LVDS Transceivers 6. Microchip Technology MCP2551/MCP2552 LVDS Transceivers 7. Silicon Labs Si8400/Si8401 LVDS Transceivers 8. Cypress Semiconductor CY7C65211/CY7C65211A LVDS Transceivers 9. IDT F1700/F1701 LVDS Transceivers 10. Avago Technologies ACPL-C87/ACPL-C87A LVDS Transceivers

What are the differences between the types of Texas Instruments 65LVDS series Interface - Drivers, Receivers, Transceivers?

Drivers: Texas Instruments 65LVDS series Interface Drivers are designed to drive LVDS signals over a differential pair of wires. They are capable of transmitting data at speeds up to 400 Mbps.  Receivers: Texas Instruments 65LVDS series Interface Receivers are designed to receive LVDS signals over a differential pair of wires. They are capable of receiving data at speeds up to 400 Mbps.  Transceivers: Texas Instruments 65LVDS series Interface Transceivers are designed to both transmit and receive LVDS signals over a differential pair of wires. They are capable of transmitting and receiving data at speeds up to 400 Mbps.