web counter

Microchip Technology flexPWR™ series Interface - Drivers, Receivers, Transceivers

Introduction, stock information and FAQs of flexPWR™ series Drivers Interface ICs

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology's flexPWR™ series Drivers Interface ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
USB3340-EZKUSB Transceiver 1TR 32-Pin QFN EP T/R1468RFQ
USB3311C-CP-TRIC TXRX USB FLEXPWR 24QFN2257BUY
USB3318-CP-TRIC TXRX USB 2.0 FLEXPWR 24QFN2RFQ
USB3319C-GJ-TRIC TXRX USB 2.0 FLEXPWR 25BGA30BUY
USB3317-GJ-TRIC TXRX USB FLEXPWR 25VFBGA548BUY
USB3311-GJ-TRIC TXRX USB FLEXPWR 25VFBGA2295BUY
USB3322C-GL-TRUSB Interface IC High Speed USB 1.8V ULPI3000RFQ
USB3319-CP-TRIC TXRX USB 2.0 FLEXPWR 24QFN5000BUY
USB3310C-CP-TRIC TRANSCEIVER HALF 1/1 24QFN5050BUY
USB3347-CP-TRIC TRANSCEIVER 1/1 24QFN535BUY
USB3331E-GL-TRIC TXRX USB HI SPEED 25-WLCSP20000BUY
USB3322A-GL-TRUSB Interface IC Mini USB Trans 1.8V 12MHz Ref. Clock0RFQ
USB3311C-GJ-TRIC TRANSCEIVER USB FLEXPWR 24QFN0RFQ
LAN8742-CZIC TRANSCEIVER FULL 1/1 24SQFN0RFQ
LAN8742-CZ-TRMICROCHIP LAN8742-CZ-TR IC, RMII 10/100 ENET TRX, 24QFN0RFQ
USB3317-CP-TRIC TXRX USB 2.0 FLEXPWR 24QFN2957RFQ
USB3319-GJ-TRIC TXRX USB FLEXPWR 25VFBGA0RFQ
LAN8742A-CZIC TRANSCEIVER 1/1 24SQFN10RFQ
LAN8742AI-CZ-TRSmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology4RFQ
USB3343-CPMICROCHIP USB3343-CP USB 2.0 HI-SPEED ULPI TRX, 24QFN5390RFQ
Technical Documents

Microchip Technology flexPWR™ series Interface - Drivers, Receivers, Transceivers is a family of high-performance, low-power, mixed-signal interface solutions designed to meet the needs of a wide range of applications. The flexPWR™ series offers a wide range of features, including high-speed data rates, low-power operation, and a wide range of I/O options. The flexPWR™ series is designed to provide a reliable, cost-effective solution for a variety of applications, including automotive, industrial, medical, and consumer electronics. The flexPWR™ series is designed to provide a reliable, cost-effective solution for a variety of applications, including automotive, industrial, medical, and consumer electronics. The flexPWR™ series is designed to provide a reliable, cost-effective solution for a variety of applications, including automotive, industrial, medical, and consumer electronics.


Features


• Low power consumption: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are designed to consume very low power, making them ideal for battery-powered applications.

• High speed: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are capable of operating at speeds up to 5 Gbps, making them suitable for high-speed applications.

• High reliability: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are designed to be highly reliable, ensuring that they will perform reliably in a wide range of applications.

• Flexible design: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are designed to be flexible, allowing them to be used in a variety of applications.


Applications


• Automotive: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are ideal for use in automotive applications, due to their low power consumption and high speed.

• Industrial: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are suitable for use in industrial applications, due to their high reliability and flexible design.

• Consumer electronics: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are suitable for use in consumer electronics, due to their low power consumption and high speed.

• Medical: The flexPWR™ series Interface - Drivers, Receivers, Transceivers are suitable for use in medical applications, due to their high reliability and flexible design.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology flexPWR™ series Interface - Drivers, Receivers, Transceivers?

1. Texas Instruments SN65HVD30x CAN Transceivers 2. NXP Semiconductors PCA82C250 CAN Transceiver 3. STMicroelectronics SP3485 CAN Transceiver 4. Maxim Integrated MAX3051 CAN Transceiver 5. Analog Devices ADM3053 CAN Transceiver 6. Silicon Labs CP2102 USB-to-UART Bridge 7. FTDI FT232R USB-to-UART Bridge 8. Silicon Labs CP2104 USB-to-UART Bridge 9. Microchip Technology MCP2221 USB-to-UART Bridge 10. Texas Instruments TUSB3410 USB-to-UART Bridge

What are the differences between the types of Microchip Technology flexPWR™ series Interface - Drivers, Receivers, Transceivers?

Drivers: Microchip Technology flexPWR™ series Interface Drivers are designed to provide a high-speed, low-power, low-noise interface between a microcontroller and a variety of external devices. They are capable of driving up to four channels of data at speeds up to 10 Mbps.  Receivers: Microchip Technology flexPWR™ series Interface Receivers are designed to provide a high-speed, low-power, low-noise interface between a microcontroller and a variety of external devices. They are capable of receiving up to four channels of data at speeds up to 10 Mbps.  Transceivers: Microchip Technology flexPWR™ series Interface Transceivers are designed to provide a high-speed, low-power, low-noise interface between a microcontroller and a variety of external devices. They are capable of both transmitting and receiving up to four channels of data at speeds up to 10 Mbps.