web counter

Texas Instruments THVD1450 series Drivers Interface ICs

Comprehensive Guide to THVD1450 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THVD1450 series Drivers Interface ICs products.

FEATURES

  • Low-power, half-duplex RS-485 transceiver with ±18-kV IEC ESD protection.
  • Available in two speed grades: 20 Mbps and 250 kbps.
  • Designed for balanced transmission lines and complies with TIA/EIA-485-A and TIA/EIA-422-B standards.
  • Operates from a single 3.3-V or 5-V supply.
  • Has a wide common-mode voltage range of -7 V to 12 V
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
THVD1450DGKRTRANSCEIVER10000RFQ
THVD1450DR3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SOIC -40 to 1256015BUY
THVD1450DGKIC TRANSCEIVER HALF 1/1 8VSSOP256RFQ
THVD1450D3.3-V TO 5-V RS-485 TRANSCEIVERS1275RFQ
THVD1450DRBRSingle Transmitter/Receiver RS-422/RS-485 8-Pin VSON EP T/R10000RFQ
THVD1450DRBT3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SON -40 to 125147RFQ
PTHVD1450DRS-4850RFQ
Technical Documents

The THVD1450 series is a low-power, half-duplex RS-485 transceiver with ±18-kV IEC ESD protection. It is available in two speed grades: 20 Mbps and 250 kbps. The device is designed for balanced transmission lines and complies with TIA/EIA-485-A and TIA/EIA-422-B standards. It operates from a single 3.3-V or 5-V supply and has a wide common-mode voltage range of -7 V to 12 V. The device is characterized for operation over the ambient temperature range of -40°C to 85°C.

Frequently Asked Questions

Where can we use Texas Instruments THVD1450 series Drivers Interface ICs?

The THVD1450 series is designed for balanced transmission lines and complies with TIA/EIA-485-A and TIA/EIA-422-B standards. It is suitable for applications such as industrial automation, building automation, motor control, and HVAC.