web counter

STMicroelectronics BlueNRG series RF Transceiver Modules

Introduction, stock information and FAQs of BlueNRG series RF Transceiver Modules

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics BlueNRG series RF Transceiver Modules.

Applications

  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
BLUENRG-M2SPVERY LOW POWER APPLICATION PROCE3741RFQ
SPBTLE-RFRF TXRX MOD BLUETOOTH CHIP ANT94RFQ
SPBTLE-RF0MOD VLP BLUETOOTH REV V4.10RFQ
BLUENRG-M0AVERY LOW POWER NETWORK PROCESSOR1159BUY
SPBTLE-1SSYSTEM PRODUCT & MODULE129RFQ
BLUENRG-M2SAVERY LOW POWER APPLICATION PROCE10938RFQ
SPBTLE-1STRMOD RF TXRX BLUETOOTH CHIP ANT10BUY
BLUENRG-M0LBluetooth v4.2 Low Energy Network Processor Module 3.3V 11-Pin SMD Module T/R1000RFQ
SPBTLE-RFTRMOD RF TXRX BLUETOOTH CHIP ANT8RFQ
SPBTLE-RF0TRMOD VLP BLUETOOTH REV V4.112RFQ
Technical Documents

Description


STMicroelectronics BlueNRG series RF Transceiver Modules are a family of low-power, high-performance, and cost-effective Bluetooth Low Energy (BLE) modules. They are designed to provide a complete solution for Bluetooth Low Energy applications, including a Bluetooth stack, radio, and antenna. The modules are ideal for applications such as home automation, healthcare, and industrial automation. They are also suitable for use in a wide range of consumer products, such as wearables, smart home devices, and audio accessories. The modules are available in a variety of form factors, including surface-mount, through-hole, and module-on-board. They are also available with a range of integrated features, such as an on-board antenna, a low-power processor, and a range of digital and analog peripherals.



Features


1. Low power consumption: The BlueNRG series RF transceiver modules from STMicroelectronics are designed to consume very low power, making them ideal for battery-powered applications.


2. High data rate: The modules support data rates up to 2 Mbps, allowing for fast data transfer.


3. Bluetooth Low Energy (BLE) support: The modules are compatible with the latest Bluetooth Low Energy (BLE) standard, allowing for easy integration into existing BLE networks.


4. Easy to use: The modules are designed to be easy to use, with a simple API and a range of development tools available.



Applications


1. Wearable devices: The low power consumption and high data rate of the BlueNRG series RF transceiver modules make them ideal for use in wearable devices such as fitness trackers and smartwatches.


2. Home automation: The modules can be used to create wireless networks for home automation applications, such as controlling lights and appliances.


3. Industrial automation: The modules can be used to create wireless networks for industrial automation applications, such as controlling machinery and monitoring production processes.


4. Medical devices: The modules can be used to create wireless networks for medical devices, such as patient monitoring systems and medical implants.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics BlueNRG series RF Transceiver Modules?

1. Texas Instruments CC2640R2F Wireless MCU 2. Nordic Semiconductor nRF52832 Bluetooth 5.0 SoC 3. Cypress CYW4343W Wi-Fi + Bluetooth Combo Chip 4. Qualcomm QCA4020 Bluetooth 5.0 SoC 5. Silicon Labs EFR32BG22 Bluetooth 5.0 SoC 6. NXP KW41Z Bluetooth 5.0 SoC 7. Atmel ATmega128RFA1 2.4GHz RF Transceiver 8. Microchip MRF24J40 2.4GHz RF Transceiver 9. TI CC2541 2.4GHz RF Transceiver 10. Freescale MC1322x 2.4GHz RF Transceiver

What are the differences between the types of STMicroelectronics BlueNRG series RF Transceiver Modules?

The STMicroelectronics BlueNRG series RF Transceiver Modules come in three different types: BlueNRG-1, BlueNRG-2, and BlueNRG-MS.   BlueNRG-1 is a low-power, low-cost Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for applications requiring low power consumption and a small form factor. It is ideal for applications such as wearables, home automation, and medical devices.  BlueNRG-2 is a higher-performance, higher-cost Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for applications requiring higher data throughput and longer range. It is ideal for applications such as industrial automation, asset tracking, and smart home devices.  BlueNRG-MS is a multi-standard Bluetooth Low Energy (BLE) system-on-chip (SoC) designed for applications requiring support for multiple wireless standards. It is ideal for applications such as home automation, industrial automation, and medical devices.