web counter

Texas Instruments WiLink™ series RF Transceiver Modules

Introduction, stock information and FAQs of WiLink™ series RF Transceiver Modules

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments WiLink™ series RF Transceiver Modules.

Applications

  • Wearables (non-medical)
  • Medical
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
XCC3000MODRF TXRX MODULE WIFI CHIP ANT0RFQ
CC3235MODSF12MOBRSimpleLink™ Wi-Fi CERTIFIED™ dual-band wireless module solution 63-QFM -40 to 85499RFQ
CC2650MODAMOHRMULTISTD BLE/802.15.WIRELESS MCU206RFQ
CC3000MODRWiFi / 802.11 Modules SimpleLink Wi-Fi MOD20RFQ
WL1805MODGBMOCTRF TXRX MOD BLUETOOTH/WIFI CHIP10RFQ
CC2650MODAMOHTSIMPLELINK BLUETOOTH LOW ENERG0RFQ
WL1837MODGIMOCRRF TXRX MOD BLUETOOTH/WIFI CHIP6666RFQ
CC3000MODTRF TXRX MODULE WIFI CHIP ANT439RFQ
WL1831MODGBMOCTRF TXRX MOD BLUETOOTH/WIFI CHIP54RFQ
WL1831MODGBMOCRSingle-Band Combo Module 130-Pin LGA T/R2682RFQ
WL1807MODGIMOCTMODULE WIFI WILINK102RFQ
WL1805MODGBMOCRSingle-Band Combo Module 130-Pin LGA T/R31RFQ
CC3235MODSM2MOBRRF TXRX MODULE WIFI INTEG SMD700BUY
CC3135MODRNMMOBRRF TXRX MODULE WIFI INTEG SMD213RFQ
WL1835MODGBMOCTRF TXRX MOD BLUETOOTH/WIFI CHIP240RFQ
WL1835MODGBMOCRRF TXRX MOD BLUETOOTH/WIFI CHIP3858RFQ
WL1837MODGIMOCTRF TXRX MOD BLUETOOTH/WIFI CHIP352RFQ
WL1801MODGBMOCTRF TXRX MODULE WIFI CHIP ANT856RFQ
CC3000MODRF TXRX MODULE WIFI CHIP ANT16RFQ
WL1801MODGBMOCRWLAN+BTCombo Module Chip IEEE 802.11b/g/n Bluetooth v4.0(BLE) + EDR 100-Pin LGA Module1200RFQ
Technical Documents

Texas Instruments WiLink™ series RF Transceiver Modules are a family of high-performance, low-power, short-range wireless transceiver modules designed for use in a variety of applications. These modules are based on TI's WiLink™ technology, which combines a radio transceiver, baseband processor, and software stack into a single integrated solution. The WiLink™ series offers a wide range of features, including support for multiple protocols, high data rates, low power consumption, and a small form factor. With these features, the WiLink™ series is ideal for applications such as home automation, industrial automation, medical monitoring, and asset tracking.


Features


• Low power consumption

• High performance

• High integration

• High data rate

• Low cost

• Easy to use

• Support for multiple protocols

• Support for multiple frequency bands

• Support for multiple antenna configurations


Applications


• Wireless sensor networks

• Industrial automation

• Automotive applications

• Home automation

• Smart grid

• Medical devices

• Wearable devices

• Internet of Things (IoT)

• Machine-to-machine (M2M) communication


Frequently Asked Questions

What are the Alternative Products of Texas Instruments WiLink™ series RF Transceiver Modules?

1. Silicon Labs Wireless Gecko Series 2. Nordic Semiconductor nRF Series 3. Cypress Semiconductor CYW Series 4. Qualcomm Atheros QCA Series 5. STMicroelectronics SPIRIT1 Series 6. Microchip Technology MRF24 Series 7. Atmel AT86RF Series 8. NXP Semiconductors LPC43xx Series 9. Murata Electronics LBEE Series 10. Panasonic PAN17xx Series

What are the differences between the types of Texas Instruments WiLink™ series RF Transceiver Modules?

The WiLink™ series RF Transceiver Modules from Texas Instruments come in three different types: WiLink™ 8, WiLink™ 6, and WiLink™ 5.   WiLink™ 8 is the most advanced of the three and is designed for use in high-end applications such as automotive, industrial, and medical. It supports a wide range of frequencies, including 2.4 GHz, 5 GHz, and 6 GHz, and has a high data rate of up to 1 Gbps. It also has a low power consumption and is designed for long-range communication.  WiLink™ 6 is designed for use in mid-range applications such as consumer electronics and home automation. It supports 2.4 GHz and 5 GHz frequencies and has a data rate of up to 600 Mbps. It also has a low power consumption and is designed for short-range communication.  WiLink™ 5 is designed for use in low-end applications such as wearables and IoT devices. It supports 2.4 GHz frequency and has a data rate of up to 150 Mbps. It also has a low power consumption and is designed for short-range communication.