web counter

STMicroelectronics ECOPACK® series Motion Sensors - Accelerometers

Introduction, stock information and FAQs of ECOPACK® series Accelerometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics ECOPACK® series Accelerometers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
IIS3DWBTRULTRA-WIDE BANDWIDTH, LOW-NOISE5000RFQ
IIS3DHHCTRHIGH RESOLUTIONHIGH STABILITY 3-4RFQ
H3LIS331DLSTMICROELECTRONICS H3LIS331DL MEMS Accelerometer, 3-Axis, Digital, X, Y, Z,100g,200g,400g, 2.16 V, 3.6 V, TFLGA2940RFQ
Technical Documents

STMicroelectronics ECOPACK® series Motion Sensors - Accelerometers are a range of high-performance, low-power, and cost-effective motion sensors designed to detect and measure acceleration in three axes. These sensors are ideal for applications such as automotive, consumer electronics, and industrial automation. They feature a wide range of features, including low-noise operation, high-resolution, and low-power consumption. The ECOPACK® series accelerometers are available in a variety of packages, including surface-mount, through-hole, and LGA. They are also available in a variety of sensitivities, from ±2g to ±16g.


Features


1. High sensitivity and accuracy: STMicroelectronics ECOPACK® series motion sensors - accelerometers feature high sensitivity and accuracy, allowing for precise measurements of acceleration and tilt.

2. Low power consumption: The ECOPACK® series accelerometers are designed to consume very low power, making them ideal for battery-powered applications.

3. Wide range of operating temperatures: The ECOPACK® series accelerometers are designed to operate in a wide range of temperatures, from -40°C to +85°C.

4. Robust design: The ECOPACK® series accelerometers are designed to be robust and reliable, making them suitable for harsh environments.


Applications


1. Automotive: The ECOPACK® series accelerometers are used in automotive applications such as airbag deployment, active suspension, and anti-lock braking systems.

2. Industrial: The ECOPACK® series accelerometers are used in industrial applications such as vibration monitoring, machine health monitoring, and process control.

3. Consumer electronics: The ECOPACK® series accelerometers are used in consumer electronics such as gaming consoles, smartphones, and tablets.

4. Aerospace: The ECOPACK® series accelerometers are used in aerospace applications such as attitude control, navigation, and guidance systems.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics ECOPACK® series Motion Sensors - Accelerometers?

1. Kionix KXCJ9-2050 3-Axis Digital Accelerometer 2. InvenSense MPU-6050 6-Axis Motion Tracking Device 3. Freescale MMA8451Q 3-Axis Digital Accelerometer 4. Bosch BMA250E 3-Axis Digital Accelerometer 5. STMicroelectronics LIS3DH 3-Axis Digital Accelerometer 6. Analog Devices ADXL345 3-Axis Digital Accelerometer 7. NXP MMA8452Q 3-Axis Digital Accelerometer 8. Honeywell HMC5883L 3-Axis Digital Compass 9. STMicroelectronics LSM303DLH 3-Axis Digital Accelerometer and Magnetometer 10. InvenSense MPU-9150 9-Axis Motion Tracking Device

What are the differences between the types of STMicroelectronics ECOPACK® series Motion Sensors - Accelerometers?

The main differences between the types of STMicroelectronics ECOPACK® series Motion Sensors - Accelerometers are the range of acceleration they can measure, the type of output they provide, and the power consumption. The range of acceleration can range from ±2g to ±16g, and the type of output can be analog, digital, or both. The power consumption can range from 0.5mA to 5mA. Additionally, some accelerometers may have additional features such as temperature compensation, low-noise operation, and shock resistance.