web counter

STMicroelectronics MOTIONBEE™ series Motion Sensors - Accelerometers

Introduction, stock information and FAQs of MOTIONBEE™ series Accelerometers

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and pricing information of STMicroelectronics MOTIONBEE™ series Accelerometers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
SPMB250-A1ACCELEROMETER 2-6G DIGITAL81RFQ
Technical Documents

STMicroelectronics MOTIONBEE™ series Motion Sensors - Accelerometers are a range of high-performance, low-power motion sensors designed to provide accurate and reliable motion detection in a wide range of applications. The sensors are based on a MEMS technology and feature a wide range of features such as low-noise, low-power consumption, high-resolution, and wide dynamic range. The sensors are available in a variety of packages and are suitable for a variety of applications such as automotive, consumer electronics, industrial, and medical. The sensors are also designed to be highly reliable and robust, making them ideal for use in harsh environments.


Features


1. High-performance MEMS motion sensing technology: The STMicroelectronics MOTIONBEE™ series motion sensors are based on MEMS (Micro-Electro-Mechanical Systems) technology, which provides high-performance motion sensing capabilities.

2. Low power consumption: The STMicroelectronics MOTIONBEE™ series motion sensors are designed to consume very low power, making them ideal for battery-powered applications.

3. High accuracy: The STMicroelectronics MOTIONBEE™ series motion sensors are designed to provide high accuracy and repeatability, making them suitable for a wide range of applications.

4. Wide range of sensing capabilities: The STMicroelectronics MOTIONBEE™ series motion sensors are available in a wide range of sensing capabilities, including acceleration, angular rate, and magnetic field sensing.


Applications


1. Automotive: The STMicroelectronics MOTIONBEE™ series motion sensors are used in automotive applications such as airbag deployment, active suspension, and active steering.

2. Industrial: The STMicroelectronics MOTIONBEE™ series motion sensors are used in industrial applications such as robotics, machine vision, and automated assembly.

3. Consumer electronics: The STMicroelectronics MOTIONBEE™ series motion sensors are used in consumer electronics such as gaming consoles, smartphones, and tablets.

4. Wearable devices: The STMicroelectronics MOTIONBEE™ series motion sensors are used in wearable devices such as fitness trackers and smartwatches.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MOTIONBEE™ series Motion Sensors - Accelerometers?

1. Bosch Sensortec BMA400 Series Accelerometers 2. InvenSense MPU-6050 Accelerometer/Gyroscope 3. Kionix KX224 Series Accelerometers 4. NXP MMA8452Q Accelerometer 5. STMicroelectronics LIS3DH Accelerometer 6. Texas Instruments LIS3DSH Accelerometer 7. Freescale Semiconductor MMA8451Q Accelerometer 8. Analog Devices ADXL345 Accelerometer 9. Honeywell HMC5883L 3-Axis Digital Compass IC 10. Bosch Sensortec BMP180 Barometric Pressure Sensor

What are the differences between the types of STMicroelectronics MOTIONBEE™ series Motion Sensors - Accelerometers?

TMicroelectronics MOTIONBEE™ series of motion sensors offer a variety of types with different features and specifications. The main differences between the types are as follows:  Range: The range of the accelerometer specifies the maximum acceleration that can be measured. The MOTIONBEE™ series offers accelerometers with ranges of 2g, 4g, 8g, 16g, and 32g.  Sensitivity: The sensitivity of the accelerometer specifies the output voltage change per unit of acceleration. The MOTIONBEE™ series offers accelerometers with sensitivities of 16384, 8192, 4096, 2048, and 1024 counts/g.  Power Consumption: The power consumption of the accelerometer is an important factor in battery-powered applications. The MOTIONBEE™ series offers accelerometers with low power consumption, as low as 10μA in some cases.  Interface: The MOTIONBEE™ series offers accelerometers with different interface options such as I2C, SPI, and analog.  Package Type: The package type of the accelerometer determines the size and mounting options. The MOTIONBEE™ series offers accelerometers in surface mount and through-hole packages, as well as with different pin counts.  Additional Features: Some of the MOTIONBEE™ accelerometers offer additional features such as built-in temperature sensors, programmable interrupt outputs, and self-test functionality.