web counter

STMicroelectronics ST3222 series Drivers Interface ICs

Comprehensive Guide to ST3222 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics ST3222 series Drivers Interface ICs products.

FEATURES

  • 3 V powered EIA/TIA-232 and V.28/V.24 communications interface
  • Low power requirements and high data-rate capabilities
  • Proprietary low dropout transmitter output stage providing true RS-232 performance from 3 to 3.6 V power supplies
  • Two receivers and two drivers
  • Receivers can remain active in shutdown mode, allowing external devices such as modems to be monitored using only 1 mA supply current
Applications

  • PC & notebooks
  • Connected peripherals & printers
Associated Products

Part NumberDescriptionStockRFQ
ST3222BTRST3222 Series 3 to 3.6 V 400 kbps Low Power RS-232 Driver and Receiver -TSSOP-200BUY
ST3222ECPRIC DRVR/RCVR RS232 LP ESD 20SSOP382BUY
ST3222EBPRIC DRVR/RCVR RS232 LP ESD 20SSOP0BUY
ST3222ECTRIC DRVR/RCVR RS232 LPESD 20TSSOP0BUY
ST3222EBTRIC DRVR/RCVR RS232 LPESD 20TSSOP522RFQ
ST3222EBDRIC DRVR/RCVR 5.5V RS232 16-SOIC0RFQ
ST3222ECDRIC DRIVER/RCVR RS232 ESD SO-180RFQ
ST3222CTRIC DRVR/RCVR RS232 LP 20-TSSOP0BUY
Technical Documents

The ST3222 series is a 3 V powered EIA/TIA-232 and V.28/V.24 communications interface with low power requirements and high data-rate capabilities. It has a proprietary low dropout transmitter output stage providing true RS-232 performance from 3 to 3.6 V power supplies. The device requires only four small 0.1 mF standard external capacitors for operating from 3 V supply. The ST3222 has two receivers and two drivers. Its receivers can remain active in shutdown mode, allowing external devices such as modems to be monitored using only 1 mA supply current. The device is guaranteed to run at data rates of 250 Kbps while maintaining RS-232 output levels。

Frequently Asked Questions

Where can we use STMicroelectronics ST3222 series Drivers Interface ICs

The ST3222 series Drivers Interface ICs can be used in notebooks, sub-notebooks and palmtop computers, battery powered equipment, hand-held equipment, peripherals and printers.