web counter

Texas Instruments TFP401 series Drivers Interface ICs

Comprehensive Guide to TFP401 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TFP401 series Drivers Interface ICs products.

FEATURES

  • Supports pixel rates up to 165 MHz (including 1080p and WUXGA at 60 Hz)
  • True-color, 24-bit/pixel, 16.7M colors at 1 or 2 pixels per clock
  • Laser trimmed internal termination resistors for optimum fixed impedance matching
  • Skew tolerant up to one pixel-clock cycle
  • Reduced power consumption – 1.8-V core operation with 3.3-V I/Os and supplies
Applications

  • PC & notebooks
Associated Products

Part NumberDescriptionStockRFQ
TFP401APZPR165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit 100-HTQFP 0 to 709100RFQ
TFP401APZPG4Digital Receiver 3RX 100-Pin HTQFP EP Tray1BUY
TFP401APZPTEXAS INSTRUMENTS TFP401APZP IC, DIGITAL RECEIVER, 4V, HTQFP-1001RFQ
TFP401AMPZPEPIC PANELBUS DVI RCVR 100-HTQFP0RFQ
TFP401AIPZPRQ1Digital Receiver 3RX 100-Pin HTQFP EP T/R0RFQ
TFP401PZPIC PANELBUS DVI REC 100-HTQFP0RFQ
Technical Documents

The Texas Instruments TFP401 series Drivers Interface ICs are digital visual interface (DVI) specification compliant and support pixel rates up to 165 MHz (including 1080p and WUXGA at 60 Hz). They are true-color, 24-bit/pixel, 16.7M colors at 1 or 2 pixels per clock. They have laser trimmed internal termination resistors for optimum fixed impedance matching and are skew tolerant up to one pixel-clock cycle. They have a reduced power consumption of 1.8-V core operation with 3.3-V I/Os and supplies and reduced ground bounce using time-staggered pixel outputs. They have low noise and good power dissipation using TI PowerPAD™ packaging and advanced technology using TI 0.18-µm EPIC-5 CMOS process. The TFP401 series is available in HTQFP (PZP) package with a dimension of 100256 mm² 16 x 16.


Frequently Asked Questions

Where can we use Texas Instruments TFP401 series Drivers Interface ICs

The Texas Instruments TFP401 series Drivers Interface ICs are targeted primarily at desktop LCD monitors and digital projectors. They find applications in any design requiring high-speed digital interface .