web counter

Texas Instruments 65LVDS101 series Signal Buffers

Comprehensive Guide to 65LVDS101 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65LVDS101 series Signal Buffers products.

FEATURES

  • High-Speed Data Transmission: The SN65LVDS101D is designed for high-speed data transmission applications, with a maximum data rate of 2Gbps
  • Buffer and Re-driver: It serves as a buffer and re-driver with 1 channel
  • Input Compatibility: The SN65LVDS101D can be used with input signals such as CML, LVDS, and LVPECL
  • Output: It provides an LVDS output
  • Operating Conditions: The device operates at a voltage range of 3V to 3.6V and has an operating temperature range of -40°C to 85°C
Applications

  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
SN65LVDS101DTEXAS INSTRUMENTS SN65LVDS101D IC, REPEATER LVDS, 65LVDS101, SOIC820RFQ
SN65LVDS101DG4IC REDRIVER 1CH 2GBPS 8SOIC169BUY
SN65LVDS101DGKRG4IC REDRIVER 1CH 2GBPS 8VSSOP170RFQ
SN65LVDS101DGKRIC REDRIVER 1CH 2GBPS 8VSSOP1211RFQ
SN65LVDS101DRIC REDRIVER 1CH 2GBPS 8SOIC10931RFQ
SN65LVDS101DGKIC REDRIVER 1CH 2GBPS 8VSSOP130RFQ
Frequently Asked Questions

Where can we use Texas Instruments 65LVDS101 series Signal Buffers

Data Communication Systems, Video and Display Systems, Test and Measurement Equipment and so on.