web counter

Texas Instruments DS25BR120 series Signal Buffers

Comprehensive Guide to DS25BR120 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DS25BR120 series Signal Buffers products.

FEATURES

  • High-Speed Signal Transmission: The DS25BR120 is designed for high-speed signal transmission, making it suitable for applications that require fast data transfer rates.
  • Optimized for Lossy FR-4 Backplanes and Metallic Cables: This signal buffer is optimized for use over lossy FR-4 printed circuit board backplanes and balanced metallic cables, ensuring reliable signal transmission over these mediums.
  • Wide Input Common Mode Range: The DS25BR120 features a wide input common mode range, allowing for flexibility in signal input levels.
  • Internally Terminated Inputs and Outputs: It has internally terminated inputs and outputs, simplifying the design and reducing the need for external components.
  • Compact Package: The DS25BR120 is available in a small 3 mm x 3 mm 8-WSON package, making it suitable for space-constrained applications where size is a concern.
Applications

  • Test & measurement
  • Industrial
Associated Products

Part NumberDescriptionStockRFQ
DS25BR120TSDX/NOPBIC REDRIVER LVDS 1CH 8WSON0RFQ
DS25BR120TSD/NOPBIC REDRIVER LVDS 1CH 8WSON20RFQ
Technical Documents

The Texas Instruments DS25BR120 series Signal Buffers are single-channel LVDS buffers designed for high-speed signal transmission. They are optimized for use over lossy FR-4 printed circuit board backplanes and balanced metallic cables.

The DS25BR120 features a wide input common mode range and internally terminated inputs and outputs. It also has four levels of pre-emphasis, making it suitable for use as an optimized driver device.

This signal buffer is available in a small 3 mm x 3 mm 8-WSON package, which makes it compact and suitable for space-constrained applications.


Frequently Asked Questions

Where can we use Texas Instruments DS25BR120 series Signal Buffers

Data Communications, Telecommunications, Industrial Automation and so on.