web counter

Texas Instruments CA9515 series Signal Buffers

Comprehensive Guide to CA9515 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments CA9515 series Signal Buffers products.

FEATURES

  • Interface Type: Dual Bidirectional I2C Bus & SMBus Repeater
  • Propagation Delay Time: 45 ns
  • Maximum Clock Frequency: 400 kHz
  • Supply Voltage: 3.6 V (Max), 2.3 V (Min)
  • Operating Temperature Range: -40°C to +85°C
Applications

  • Industrial
Associated Products

Part NumberDescriptionStockRFQ
PCA9515ADGKRIC REDRIVER I2C 1CH 8VSSOP5000RFQ
PCA9515ADGKTG4IC REDRIVER I2C 1CH 8VSSOP260RFQ
PCA9515ADRGRIC REDRIVER I2C 1CH 400KHZ 8SON2035RFQ
PCA9515ADTIC REDRIVER I2C 1CH 400KHZ 8SOIC140RFQ
PCA9515APWTEXAS INSTRUMENTS PCA9515APW. Specialized Interface, I2C, Serial, SMBus, I2C Bus & SMBus Systems Applications, 2.3 V, 3.6 V350RFQ
PCA9515APWRIC REDRIVER I2C 1CH 8TSSOP1090RFQ
PCA9515APWRG4IC REDRIVER I2C 1CH 8TSSOP7BUY
PCA9515ADRIC REDRIVER I2C 1CH 400KHZ 8SOIC2500RFQ
PCA9515APWTIC REDRIVER I2C 1CH 8TSSOP91RFQ
PCA9515ADGKTDual Bidirectional I2C Bus and SMBus epeater 8-VSSOP -40 to 85250RFQ
PCA9515APWG4IC REDRIVER I2C 1CH 8TSSOP242BUY
PCA9515ADG4IC REDRIVER I2C 1CH 400KHZ 8SOIC43BUY
PCA9515APIC REDRIVER I2C 1CH 400KHZ 8DIP0RFQ
PCA9515ADGKRG4IC REDRIVER I2C 1CH 8VSSOP113RFQ
PCA9515ADI²C Logic Repeater 2.5V/3.3V 8-Pin SOIC Tube93RFQ
PCA9515BDGKRDual Bidirectional I2C Bus and SMBus Repeater, PCA9515B 8-VSSOP -40 to 855000RFQ
Technical Documents

The Texas Instruments PCA9515A Series is a collection of interface signal buffers and repeaters. These devices are designed to help with logic voltage translation. They are commonly used in applications that require bidirectional buffering of I2C bus and SMBus signals. The series includes several models, such as the PCA9515ADR, PCA9515ADGKR, and PCA9515APW

Frequently Asked Questions

Where can we use Texas Instruments CA9515 series Signal Buffers

These devices are designed to help with logic voltage translation. They are commonly used in applications that require bidirectional buffering of I2C bus and SMBus signals