web counter

ON Semiconductor FIN1104 series Signal Buffers

Comprehensive Guide to FIN1104 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FIN1104 series Signal Buffers products.

FEATURES

  • Low power consumption
  • High-speed data transmission
  • Low electromagnetic interference
  • LVDS technology
  • VBB reference for AC coupling on the inputs
Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Industrial
Associated Products

Part NumberDescriptionStockRFQ
FIN1104MTCIC REDRIVER LVDS 4CH 24TSSOP1320RFQ
FIN1104MTCXFAIRCHILD SEMICONDUCTOR FIN1104MTCX LVDS Driver, Differential, 135 ps, 41 mA, -40 C, 85 C, 3 V1500RFQ
Technical Documents

The ON Semiconductor FIN1104 series is a collection of Signal Buffers designed for high-speed interconnects that utilize Low Voltage Differential Signaling (LVDS) technology. These signal buffers are available in various models, such as the FIN1104MTC, which is an LVDS 3V~3.6V Buffer, and ReDriver Tube LVDS with a maximum data rate of 800Mbps. The FIN1104 series signal buffers accept and output LVDS levels with a typical differential output swing of 330 mV, providing low electromagnetic interference (EMI) at ultra-low power dissipation even at high frequencies. The FIN1104 series signal buffers are suitable for applications that require high-speed data transmission with minimal power consumption.


Frequently Asked Questions

Where can we use ON Semiconductor FIN1104 series Signal Buffers

The ON Semiconductor FIN1104 series is a collection of Signal Buffers designed for high-speed interconnects that utilize Low Voltage Differential Signaling (LVDS) technology. These signal buffers are suitable for various applications that require high-speed data transmission with minimal power consumption