web counter

Texas Instruments DS25BR100 series Signal Buffers

Comprehensive Guide to DS25BR100 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DS25BR100 series Signal Buffers products.

FEATURES

  • DC-coupled operation: The DS25BR100 series supports DC-coupled operation, which simplifies the design of high-speed systems
  • Low jitter: These signal buffers offer low jitter performance, ensuring reliable data transmission
  • High noise immunity: The DS25BR100 series provides high noise immunity, minimizing the impact of external interference on signal quality
  • Low power consumption: These signal buffers are designed to operate with low power consumption, making them suitable for power-sensitive applications
  • Transmit pre-emphasis and receive equalization: The DS25BR100 series includes transmit pre-emphasis and receive equalization features, enabling robust signal transmission over lossy channels
Applications

  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
DS25BR100TSD/NOPBIC REDRIVER LVDS 1CH 8WSON900RFQ
DS25BR100TSDX/NOPBIC REDRIVER LVDS 1CH 8WSON0RFQ
Technical Documents

The Texas Instruments DS25BR100 series Signal Buffers are designed to optimize high-speed signal transmission over lossy FR-4 printed circuit board backplanes and balanced metallic cables. These signal buffers are fully differential, ensuring exceptional signal integrity and noise immunity.

The DS25BR110 is a single-channel 3.125 Gbps LVDS buffer with receive equalization. It is optimized for high-speed signal transmission over lossy FR-4 printed circuit board backplanes and balanced metallic cables.


Frequently Asked Questions

Where can we use Texas Instruments DS25BR100 series Signal Buffers

The Texas Instruments DS25BR100 series Signal Buffers are designed to optimize high-speed signal transmission over lossy FR-4 printed circuit board backplanes and balanced metallic cables. These signal buffers are fully differential, ensuring exceptional signal integrity and noise immunity