web counter

Texas Instruments P82B96 series Signal Buffers

Comprehensive Guide to P82B96 Integrated Circuits (ICs) Signal Buffers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments P82B96 series Signal Buffers products.

FEATURES

  • Bidirectional Data Transfer
  • Bus Capacitance Isolation
  • Galvanic Isolation or Balanced Transmission Lines
  • Separate Directional Signals
  • Compatibility and Interconnectivity
Applications

  • Medical
  • Industrial
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
P82B96DGKRTEXAS INSTRUMENTS - P82B96DGKR - Buffer, 2 V to 15 V, VSSOP-810000RFQ
P82B96DRTEXAS INSTRUMENTS - P82B96DR - BI-DIRECTIONAL BUS BUFFER, SOIC-81264RFQ
P82B96PWRTEXAS INSTRUMENTS - P82B96PWR - BI-DIRECTIONAL BUS BUFFER, TSSOP-844RFQ
P82B96PWRG4IC REDRIVER I2C 1CH 8TSSOP2756RFQ
P82B96PWI²C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin TSSOP Tube35RFQ
P82B96DTEXAS INSTRUMENTS - P82B96D - BI-DIRECTIONAL BUS BUFFER, SOIC-825RFQ
P82B96DGKRG4IC REDRIVER I2C 1CH 8VSSOP825RFQ
P82B96DRG4IC REDRIVER I2C 1CH 400KHZ 8SOIC22RFQ
P82B96DG4IC REDRIVER I2C 1CH 400KHZ 8SOIC58BUY
P82B96PTEXAS INSTRUMENTS - P82B96P - BI-DIRECTIONAL BUS BUFFER, DIP-81903RFQ
P82B96PWG4IC REDRIVER I2C 1CH 8TSSOP630BUY
Technical Documents

The P82B96 series Signal Buffers from Texas Instruments is a bus buffer that enables bidirectional data transfer between an I2C bus and other bus configurations with different voltage and current levels. It is designed to support longer cables and allow for more devices per I2C bus by isolating bus capacitance. The P82B96 can provide galvanic isolation or use balanced transmission lines for communication. It features separate directional signals for transmitting and receiving data.

It is important to note that there are restrictions on interconnecting certain pins of the P82B96. The Sx/Sy side is intended for I2C logic voltage levels, while the Tx/Rx and Ty/Ry pins can be interconnected with other P82B96 devices. However, the Sx pins of different devices should never be linked to avoid induced noise and to support all I2C operating modes.


Frequently Asked Questions

Where can we use Texas Instruments P82B96 series Signal Buffers

Industrial Automation, Automotive Electronics, Consumer Electronics and so on.