web counter

Texas Instruments 74ALS series Logic ICs

Introduction, stock information and FAQs of 74ALS series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74ALS series Buffers & Transceivers.

Applications

  • Data storage
  • Data center & enterprise computing
Associated Products

Part NumberDescriptionStockRFQ
SN74ALS244C-1DWRBuffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SOIC T/R9163BUY
SN74ALS245A-1NSRIC BUS TXRX 3ST DUAL 20SO10000RFQ
SN74ALS640B-1NSRIC BUS TXRX OCTAL 3ST 20SO290RFQ
SN74ALS244C-1NBuffers & Line Drivers Octal w/Tri-St Out50000BUY
SN74ALS244CDBRIC BUFF/DVR TRI-ST DUAL 20SSOP1172RFQ
SN74ALS244CDWRIC BUFF/DVR TRI-ST DUAL 20SOIC1000RFQ
SN74ALS541DWRIC BUFF/DVR TRI-ST 8BIT 20SOIC8500RFQ
SN74ALS641ANSRBus XCVR Single 8-CH Open Collector 20-Pin SOP T/R6RFQ
SN74ALS541DBRIC BUFF/DVR 3-ST OCT 20SSOP56RFQ
SN74ALS1034NBuffer 6-CH Non-Inverting Bipolar 14-Pin PDIP Tube83RFQ
SN74ALS641A-1DWRIC TRANSCVR INVERT 5.5V 20SOIC20000BUY
SN74ALS1034DG4IC BUFF/DVR HEX NON-INV 14SOIC20000BUY
SN74ALS640B-1DWIC TRANSCVR INVERT 5.5V 20SOIC104BUY
SN74ALS642A-1NSRIC TRANSCVR INVERT 5.5V 20SO636BUY
SN74ALS621ANBus Transceivers OCTAL BUS TRANSCEIVER3852BUY
SN74ALS540NSLOGIC GATES AND INVERTERS350RFQ
SN74ALS540NSRG4IC INVERTER DUAL 8-INPUT 20SO823RFQ
SN74ALS240ADWIC INVERTER DUAL 4-INPUT 20SOIC24RFQ
SN74ALS620ANBus Transceivers OCTAL BUS TRANSCEIVER1156BUY
SN74ALS1035NIC BUF NON-INVERT 5.5V 14DIP300RFQ
Technical Documents

The Texas Instruments 74ALS series Logic ICs are a family of low-power, high-speed, low-voltage CMOS logic integrated circuits. They are designed to provide high-speed logic functions with low power consumption and low noise. The 74ALS series is a popular choice for many applications, including digital logic, memory, and microprocessor systems. The 74ALS series is available in a variety of packages, including DIP, SOIC, and TSSOP. The 74ALS series is also available in a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. The 74ALS series is also compatible with a variety of logic families, including TTL, ECL, and CMOS.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High input and output impedance

• Low propagation delay

• High fan-out capability

• Low power dissipation

• High noise immunity

• High input and output impedance

• Low propagation delay

• High fan-out capability


Applications


• Data transmission

• Clock distribution

• Address decoding

• Bus interface

• Memory decoding

• Signal conditioning

• Level shifting

• Bus arbitration

• Data multiplexing

• Data conversion

• Signal buffering

• Clock synchronization

• Serial data transmission

• Parallel data transmission

• Digital signal processing


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74ALS series Logic ICs?

1. NXP 74ALS Series Logic ICs 2. STMicroelectronics 74ALS Series Logic ICs 3. ON Semiconductor 74ALS Series Logic ICs 4. Fairchild 74ALS Series Logic ICs 5. Renesas 74ALS Series Logic ICs 6. Microchip 74ALS Series Logic ICs 7. Toshiba 74ALS Series Logic ICs 8. Cypress 74ALS Series Logic ICs 9. Analog Devices 74ALS Series Logic ICs 10. Maxim Integrated 74ALS Series Logic ICs

What are the differences between the types of Texas Instruments 74ALS series Logic ICs?

The 74ALS series of Logic ICs from Texas Instruments are a family of low-power, high-speed logic devices. They are available in a variety of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as flip-flops, multiplexers, and other logic functions.  The main differences between the types of 74ALS series Logic ICs are their speed, power consumption, and package size. The 74ALS series is available in a variety of speeds, ranging from the slowest 74ALS00 to the fastest 74ALS74. The power consumption of the 74ALS series also varies, with the 74ALS00 consuming the least power and the 74ALS74 consuming the most. The package size of the 74ALS series also varies, with the smallest being the 14-pin DIP and the largest being the 28-pin PLCC.