web counter

Texas Instruments 74LVC series Logic ICs

Introduction, stock information and FAQs of 74LVC series Buffers & Transceivers

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments 74LVC series Buffers & Transceivers.

Applications

  • Data center & enterprise computing
  • Data storage
Associated Products

Part NumberDescriptionStockRFQ
SN74LVC1G07DCKRE4Buffers & Line Drivers Single w/ OD8423RFQ
SN74LVC1G06DBVRG4IC INVERTER SGL 1INPUT SOT23-56541RFQ
SN74LVC07APWRIC BUF NON-INVERT 5.5V 14TSSOP4437RFQ
SN74LVC1G07DBVRG4Buffer/Driver 1-CH Non-Inverting Open Drain CMOS 5-Pin SOT-23 T/R2630RFQ
SN74LVC1G34DCKRIC BUF NON-INVERT 5.5V SC70-56000RFQ
SN74LVC1G07DRYRIC BUFFER NON-INVERT 5.5V 6SON23646RFQ
1P1G126QDBVRQ1IC BUF NON-INVERT 5.5V SOT23-521000RFQ
SN74LVC1G125DRYRIC BUFFER NON-INVERT 5.5V 6SON79701RFQ
SN74LVC07ARGYRIC BUFF/DVR HEX NON-INV 14VQFN22877RFQ
SN74LVC1G07QDBVRQ1IC BUF NON-INVERT 5.5V SOT23-51054RFQ
SN74LVC125APWTIC BUS BUFF 3ST QUAD 14TSSOP20RFQ
SN74LVC2G126DCUTBuffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin VSSOP T/R240RFQ
SN74LVC541APWIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
SN74LVC244ANIC BUFF/DVR TRI-ST DUAL 20DIP10000RFQ
SN74LVC2G07DCKTIC BUF NON-INVERT 5.5V SC70-63020RFQ
SN74LVC07ADBRIC BUFF/DVR HEX NON-INV 14SSOP880RFQ
SN74LVC244APWRG4Buffers & Line Drivers Octal Buffer/Driver W/3-State Output2000RFQ
SN74LVC244APWRG3IC BUFF/DVR 3ST OCTAL 20TSSOP90RFQ
SN74LVC245ADWROctal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 125810RFQ
SN74LVC2244APWRIC BUFF/DVR TRI-ST DUAL 20TSSOP199RFQ
Technical Documents

Texas Instruments 74LVC series Logic ICs are a family of low-voltage CMOS logic integrated circuits. They are designed to operate with a supply voltage range of 1.65V to 3.6V, making them ideal for low-power applications. The 74LVC series offers a wide range of logic functions, including multiplexers, latches, flip-flops, and gates. They are also available in a variety of package types, including SOIC, TSSOP, and VSSOP. The 74LVC series is designed to meet the needs of a wide range of applications, from consumer electronics to automotive and industrial applications.


Features


• Low-voltage operation: 1.65 V to 3.6 V

• Low power consumption

• High noise immunity

• High-speed switching

• Low-power Schottky TTL (LSTTL) compatible

• ESD protection: > 2000 V

• CMOS power levels

• Low input current

• Low output leakage

• High output current

• High fan-out


Applications


• Bus-oriented systems

• Data transmission

• Data conversion

• Clock and signal distribution

• Memory address and data buses

• Peripheral interfaces

• High-speed logic gates

• High-speed logic buffers

• High-speed logic drivers

• High-speed logic receivers

• High-speed logic transceivers


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LVC series Logic ICs?

1. NXP 74HC Series Logic ICs 2. ON Semiconductor 74HC Series Logic ICs 3. STMicroelectronics 74HC Series Logic ICs 4. Microchip 74HC Series Logic ICs 5. Fairchild 74HC Series Logic ICs 6. Renesas 74HC Series Logic ICs 7. Toshiba 74HC Series Logic ICs 8. Analog Devices 74HC Series Logic ICs 9. Maxim Integrated 74HC Series Logic ICs 10. Silicon Labs 74HC Series Logic ICs

What are the differences between the types of Texas Instruments 74LVC series Logic ICs?

The Texas Instruments 74LVC series Logic ICs are a family of low-voltage CMOS logic devices that offer a wide range of logic functions. The different types of 74LVC series Logic ICs include:  • 74LVC1G Series: This series includes single-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC2G Series: This series includes dual-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC3G Series: This series includes triple-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC4G Series: This series includes quad-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC5G Series: This series includes five-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC6G Series: This series includes six-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC7G Series: This series includes seven-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  • 74LVC8G Series: This series includes eight-gate logic devices such as AND, OR, NAND, NOR, XOR, and XNOR gates.  The main difference between the different types of 74LVC series Logic ICs is the number of gates they contain. The higher the number of gates, the more complex the logic functions they can perform.