web counter

Texas Instruments 74ALVC series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74ALVC series Voltage Translators & Level Shifters

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments 74ALVC series Voltage Translators & Level Shifters.

Applications

  • Data center & enterprise computing
  • Connected peripherals & printers
Associated Products

Part NumberDescriptionStockRFQ
SN74ALVC164245DGGTIC TRANSCVR TRI-ST 16BIT 48TSSOP36RFQ
SN74ALVC164245DLIC TRNSLTR BIDIRECTIONAL 48SSOP10000RFQ
74ALVC164245ZQLRIC TXRX 16BIT TRI-ST 56BGA12RFQ
SN74ALVC164245KRIC TRANSCVR TRI-ST 16BIT 56BGA578RFQ
CALVC164245IGQLREPIC TXRX LEVEL SHIFT 3ST 56-VFBGA8BUY
CALVC164245IZQLREPIC TXRX LEVEL SHIFT 3ST 56-VFBGA50BUY
74ALVC164245DGGTG4IC TRNSLTR BIDIRECTIONAL 48TSSOP66BUY
74ALVC164245DGGRE4IC TRANSCVR TRI-ST 16BIT 48TSSOP2180BUY
SN74ALVC164245DLRIC TRANSCVR TRI-ST 16BIT 48SSOP10000RFQ
74ALVC164245DLRG4IC TRNSLTR BIDIRECTIONAL 48SSOP118BUY
74ALVC164245DLG4IC TRNSLTR BIDIRECTIONAL 48SSOP83BUY
CALVC164245IDGGREPIC TXRX LEVEL SHIFT 3ST 48-TSSOP1898RFQ
SN74ALVC164245DGGRTEXAS INSTRUMENTS - SN74ALVC164245DGGR - Transceiver, 74ALVC16245, 2.3 V to 3.6 V, TSSOP-481301RFQ
74ALVC164245GRDRIC TRANSCVR TRI-ST 16BIT 54BGA0RFQ
74ALVC164245DGGTE4IC TRNSLTR BIDIRECTIONAL 48TSSOP94BUY
74ALVC164245DGGRG4IC TRANSCVR TRI-ST 16BIT 48TSSOP362BUY
74ALVC164245ZRDRIC TRANSCVR TRI-ST 16BIT 54BGA20RFQ
CALVC164245MDGGREPIC TXRX LEVEL SHIFT 3ST 48-TSSOP10BUY
CALVC164245IDLREPIC, 16BIT LEVEL SHIFTING TXRX, SSOP-487230RFQ
SN74ALVC164245DGGBus XCVR Dual 16-CH 3-ST 48-Pin TSSOP10000RFQ
Technical Documents

The Texas Instruments 74ALVC series Logic-Translators, Level Shifters are a family of logic devices designed to provide voltage level translation between two different logic families. These devices are ideal for applications that require interfacing between two different logic families, such as between TTL and CMOS, or between two different voltage levels. The 74ALVC series offers a wide range of features, including low power consumption, high speed operation, and low voltage operation. The devices are available in a variety of packages, including SOIC, TSSOP, and QFN. The 74ALVC series is an ideal solution for applications that require voltage level translation between two different logic families.


Features


• Low-voltage (1.65 V to 3.6 V) to standard CMOS (5 V) voltage level translation

• Low-power consumption

• High-speed operation

• Low-skew output

• High-noise immunity

• High-reliability

• High-ESD protection


Applications


• Interfacing between low-voltage and standard CMOS logic

• Interfacing between low-voltage and high-voltage logic

• Interfacing between low-voltage and TTL logic

• Interfacing between low-voltage and ECL logic

• Interfacing between low-voltage and PECL logic

• Interfacing between low-voltage and LVDS logic

• Interfacing between low-voltage and LVPECL logic


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74ALVC series Logic - Translators, Level Shifters?

1. NXP 74LVC series Logic - Translators, Level Shifters 2. STMicroelectronics 74LVCH series Logic - Translators, Level Shifters 3. ON Semiconductor 74LVCH series Logic - Translators, Level Shifters 4. Microchip Technology 74LVCH series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74LVCH series Logic - Translators, Level Shifters

What are the differences between the types of Texas Instruments 74ALVC series Logic - Translators, Level Shifters?

The Texas Instruments 74ALVC series Logic-Translators are designed to convert between two different logic families, such as TTL and CMOS. They are used to interface between two different logic families, allowing for compatibility between different logic families.  The Texas Instruments 74ALVC series Level Shifters are designed to convert between two different logic voltage levels, such as 3.3V and 5V. They are used to interface between two different logic voltage levels, allowing for compatibility between different logic voltage levels.