web counter

Texas Instruments 74AXC series Logic - Translators, Level Shifters

Introduction, stock information and FAQs of 74AXC series Voltage Translators & Level Shifters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74AXC series Voltage Translators & Level Shifters.

Applications

  • Data center & enterprise computing
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
SN74AXCH8T245PWR8-Bit Dual-Supply Bus Transceiver 24-TSSOP -40 to 1251400RFQ
SN74AXC1T45DCKRTEXAS INSTRUMENTS - SN74AXC1T45DCKR - TRANSCEPTOR NO INVERSOR, SC-70-67125RFQ
SN74AXC1T45DEARSINGLE-BIT DUAL-SUPPLY BUS TRANS25472BUY
SN74AXC4T774RSVR4-bit dual-supply bus transceiver with 3-state outputs and independent direction control inputs 16-UQFN -40 to 1253000RFQ
SN74AXCH1T45DCKRSINGLE-BIT DUAL-SUPPLY BUS TRANS2300RFQ
SN74AXCH1T45DTQRLOGIC GATES AND INVERTERS110406BUY
SN74AXC4T245PWR4-Bit Bus Transceiver with Configurable Voltage Translation and Tri-State Outputs 16-Pin TSSOP60000RFQ
SN74AXCH4T245PWRIC TRNSLTR BIDIRECTIONAL8000BUY
SN74AXC1T45DRLRIC TRNSLTR BIDIRECTIONAL SOT5631200BUY
SN74AXC4T245RSVR4-Bit Bus Transceiver with Configurable Voltage Translation and Tri-State Outputs 16-Pin UQFN15000BUY
SN74AXCH8T245RHLRLOGIC GATES AND INVERTERS30BUY
SN74AXC4T774PWR4-bit dual-supply bus transceiver with 3-state outputs and independent direction control inputs 16-TSSOP -40 to 12526854RFQ
SN74AXCH1T45DBVRLOGIC GATES AND INVERTERS3000BUY
SN74AXC1T45DBVRIC TRNSLTR BIDIRECTIONAL SOT23-610000RFQ
SN74AXC1T45DTQR6 PIN TRANSLATOR RTM200BUY
SN74AXCH4T245RSVRIC TRNSLTR BIDIRECTIONAL680RFQ
Technical Documents

Description


The Texas Instruments 74AXC series Logic-Translators, Level Shifters are a family of integrated circuits designed to provide a low-cost, low-power solution for translating between logic levels. These devices are ideal for applications that require a logic level translation between two different logic families, such as between TTL and CMOS. The 74AXC series features a wide range of voltage levels, from 1.2V to 5.5V, and can be used to interface between two different logic families, such as between TTL and CMOS. The 74AXC series also features a wide range of output drive capabilities, from 1.5mA to 24mA, allowing for a wide range of applications. The 74AXC series is also designed to be highly reliable, with a maximum operating temperature of 125°C and a maximum storage temperature of 150°C.



Features


• Low-voltage operation: VCC = 1.65 V to 5.5 V

• Low-power consumption: ICC = 1.2 μA (typical)

• High-speed operation: tPD = 4.5 ns (typical)

• High-noise immunity: VNIH = VNIL = 0.8 V (min)

• ESD protection: Human-body model > 2000 V

• Latch-up immunity: > 100 mA



Applications


• Level shifting between 1.65 V and 5.5 V

• Interfacing between low-voltage and high-voltage systems

• Interfacing between low-voltage and high-speed systems

• Interfacing between low-voltage and high-noise systems

• Interfacing between low-voltage and high-ESD systems

• Interfacing between low-voltage and high-latch-up immunity systems"


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AXC series Logic - Translators, Level Shifters?

"1. NXP 74LVC series Logic - Translators, Level Shifters 2. ON Semiconductor 74LVX series Logic - Translators, Level Shifters 3. STMicroelectronics 74LVT series Logic - Translators, Level Shifters 4. Microchip Technology 74LVC series Logic - Translators, Level Shifters 5. Fairchild Semiconductor 74LVX series Logic - Translators, Level Shifters 6. Renesas Electronics 74LVX series Logic - Translators, Level Shifters 7. Toshiba 74LVX series Logic - Translators, Level Shifters 8. Analog Devices 74LVX series Logic - Translators, Level Shifters"

What are the differences between the types of Texas Instruments 74AXC series Logic - Translators, Level Shifters?

The Texas Instruments 74AXC series Logic Translators are designed to convert logic levels between two different voltage domains. They are available in both unidirectional and bidirectional versions. The Level Shifters are designed to convert logic levels between two different voltage domains, but they also provide a level shifting capability. They are available in both unidirectional and bidirectional versions, and they also provide a level shifting capability. The Level Shifters also have a higher current drive capability than the Logic Translators.