web counter

Texas Instruments 74AUP series Logic - Flip Flops

Introduction, stock information and FAQs of 74AUP series Flip Flops

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Texas Instruments 74AUP series Flip Flops.

Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN74AUP1G80YZPRLow-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-DSBGA -40 to 8520BUY
SN74AUP1G79DRLRIC FF D-TYPE SNGL 1BIT 5SOT100RFQ
SN74AUP1G79DBVTLOGIC, F-F LP SGL D, 5SOT23, RL250229BUY
SN74AUP1G79DSFRIC FF D-TYPE SNGL 1BIT 6SON4039BUY
SN74AUP1G80DSFRIC FF D-TYPE SNGL 1BIT 6SON39850BUY
SN74AUP1G80YFPRIC FF D-TYPE SNGL 1BIT 6DSBGA109940BUY
SN74AUP1G79YFPRIC FF D-TYPE SNGL 1BIT 6DSBGA5000BUY
SN74AUP2G79DQERLow-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-X2SON -40 to 858900BUY
SN74AUP1G80DBVTLOGIC, F-F LP SGL D, 5SOT23, RL250233BUY
SN74AUP1G79DBVRG4IC FF D-TYPE SNGL 1BIT SOT23-56BUY
SN74AUP1G80DPWRIC FF D-TYPE SNGL 1BIT 5X2SON1000BUY
SN74AUP1G80DCKTIC, 74AUP, D-TYPE FLIP FLOP, SC70520BUY
SN74AUP1G80DCKTG4IC FF D-TYPE SNGL 1BIT SC70-511BUY
SN74AUP1G79DBVTG4IC FF D-TYPE SNGL 1BIT SOT23-5180BUY
SN74AUP1G79DCKRIC FF D-TYPE SNGL 1BIT SC70-53000RFQ
SN74AUP1G79DPWRIC FF D-TYPE SNGL 1BIT 5X2SON1000RFQ
SN74AUP2G80DQERIC POS-EDGE-TRIG D F-F 8X2SON1365BUY
SN74AUP1G74RSERIC FF D-TYPE SNGL 1BIT 8UQFN1993BUY
SN74AUP2G80RSERIC FF D-TYPE DUAL 1BIT 8UQFN100BUY
SN74AUP1G80DCKRG4IC FF D-TYPE SNGL 1BIT SC70-5300BUY
Technical Documents

The Texas Instruments 74AUP series Logic-Flip Flops are a family of high-speed, low-power, CMOS logic devices. They are designed to provide a wide range of logic functions, including D-type flip-flops, JK flip-flops, and master-slave flip-flops. These devices feature low power consumption, high speed, and low noise operation. They are available in a variety of packages, including SOIC, TSSOP, and QFN. The 74AUP series Logic-Flip Flops are ideal for applications such as data storage, signal processing, and control logic.


Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High output drive capability

• Low input and output leakage


Applications


  • Registers

  • Counters

  • Clock division

  • Digital signal processing

  • Memory circuits

  • Control systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AUP series Logic - Flip Flops?

1. NXP 74HCU04 2. STMicroelectronics 74HCU04 3. ON Semiconductor 74HCU04 4. Fairchild Semiconductor 74HCU04 5. Microchip Technology 74HCU04 6. Renesas Electronics 74HCU04 7. Toshiba 74HCU04 8. Cypress Semiconductor 74HCU04 9. Analog Devices 74HCU04 10. Maxim Integrated 74HCU04

What are the differences between the types of Texas Instruments 74AUP series Logic - Flip Flops?

The 74AUP series of logic flip flops from Texas Instruments includes four different types: D-type, JK-type, T-type, and Master-Slave JK-type.   The D-type flip flop is a basic flip flop that is used to store a single bit of data. It has two inputs (D and Clock) and two outputs (Q and Q-bar). The D-type flip flop is triggered by a rising edge of the clock signal.  The JK-type flip flop is similar to the D-type flip flop, but it has an additional input (J and K) that can be used to control the output. The JK-type flip flop is triggered by a rising edge of the clock signal.  The T-type flip flop is a single-bit memory device that is triggered by a single input (T). It has two outputs (Q and Q-bar).  The Master-Slave JK-type flip flop is a combination of the JK-type and the D-type flip flops. It has two clock inputs (Master and Slave) and two outputs (Q and Q-bar). The Master-Slave JK-type flip flop is triggered by a rising edge of the Master clock signal.