web counter

Texas Instruments 4000B series Logic - Flip Flops

Introduction, stock information and FAQs of 4000B series Flip Flops

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments 4000B series Flip Flops.

Applications

  • Medical
  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
CD4027BNSRIC JK TYPE POS TRG DUAL 16SO114000BUY
CD40175BPWRIC FF D-TYPE SNGL 4BIT 16TSSOP1400BUY
CD40175BNSRIC FF D-TYPE SNGL 4BIT 16SO1900BUY
CD40174BMTEXAS INSTRUMENTS CD40174BM Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 16 MHz, 6.8 mA, SOIC, 16 Pins1000BUY
CD4076BEIC, 4BIT D-TYPE REGISTER, DIP-16700BUY
CD4027BM96E4IC FF JK TYPE DUAL 1BIT 16SOIC2871BUY
CD4013BPWRG4IC FF D-TYPE DUAL 1BIT 14TSSOP1069BUY
CD4013BPWRTEXAS INSTRUMENTS - CD4013BPWR - Flip-Flop, Differential, Positive Edge, CD4013, D, 45 ns, 24 MHz, 6.8 mA, TSSOP4091RFQ
CD40175BETEXAS INSTRUMENTS CD40175BE Flip-Flop, Complementary Output, Positive Edge, D, 70 ns, 14 MHz, 6.8 mA, DIP, 16 Pins53RFQ
CD40174BETEXAS INSTRUMENTS CD40174BE Flip-Flop, Non Inverted, Positive Edge, D, 50 ns, 8 MHz, 6.8 mA, DIP, 16 Pins755BUY
CD4027BMTEXAS INSTRUMENTS CD4027BM Flip-Flop, Master/Slave, Complementary Output, Differential, Positive Edge, JK, 45 ns, 24 MHz576BUY
CD40174BNSRIC FF D-TYPE SNGL 6BIT 16SO2191BUY
CD40175BEG4IC FF D-TYPE SNGL 4BIT 16DIP45BUY
CD4013BPWTEXAS INSTRUMENTS CD4013BPW Flip-Flop, Complementary Output, Positive Edge, D, 45 ns, 24 MHz, 6.8 mA, TSSOP, 14 Pins18BUY
CD4076BMTIC D-TYPE POS TRG SNGL 16SOIC48BUY
CD4027BPWRIC FF JK TYPE DUAL 1BIT 16TSSOP758RFQ
CD4076BNSRIC FF D-TYPE SNGL 4BIT 16SO0RFQ
CD4076BPWRIC FF D-TYPE SNGL 4BIT 16TSSOP0RFQ
CD40174BPWRIC FF D-TYPE SNGL 6BIT 16TSSOP0RFQ
CD40174BPWRE4IC FF D-TYPE SNGL 6BIT 16TSSOP0RFQ
Technical Documents

The Texas Instruments 4000B series Logic-Flip Flops are a family of integrated circuits designed for use in digital logic applications. These devices are used to store and transfer digital information in the form of binary data. The 4000B series Logic-Flip Flops are available in a variety of configurations, including D-type, J-K, and T-type flip-flops. They feature low power consumption, high speed operation, and a wide operating temperature range. The 4000B series Logic-Flip Flops are ideal for use in a variety of applications, including data storage, signal processing, and control systems.


Features


• Low power consumption

• High speed operation

• Low noise

• High noise immunity

• Low input and output capacitance

• Low input and output leakage current

• High input and output drive capability

• High input and output voltage range

• High input and output impedance

• High temperature range


Applications


• Digital signal processing

• Data acquisition

• Automotive electronics

• Industrial control

• Telecommunications

• Medical electronics

• Military and aerospace applications

• Robotics

• Security systems

• Automated test equipment


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 4000B series Logic - Flip Flops?

1. NXP 74HC74 Dual D-Type Flip-Flop 2. STMicroelectronics 74HC74 Dual D-Type Flip-Flop 3. ON Semiconductor 74HC74 Dual D-Type Flip-Flop 4. Microchip 74HC74 Dual D-Type Flip-Flop 5. Fairchild 74HC74 Dual D-Type Flip-Flop 6. Renesas 74HC74 Dual D-Type Flip-Flop 7. Toshiba 74HC74 Dual D-Type Flip-Flop 8. Intersil 74HC74 Dual D-Type Flip-Flop 9. Silicon Labs 74HC74 Dual D-Type Flip-Flop 10. Analog Devices 74HC74 Dual D-Type Flip-Flop

What are the differences between the types of Texas Instruments 4000B series Logic - Flip Flops?

The Texas Instruments 4000B series Logic - Flip Flops are available in four different types: D-type, J-K, T, and Master-Slave.   D-type Flip Flops: The D-type Flip Flop is a basic type of Flip Flop that is used to store a single bit of data. It has two inputs (D and Clock) and two outputs (Q and Q-bar). The D-type Flip Flop is triggered by a rising edge of the Clock signal, and the output is the same as the input (D) at the time of the rising edge.  J-K Flip Flops: The J-K Flip Flop is similar to the D-type Flip Flop, but it has an additional input (J and K) that can be used to control the output. The J-K Flip Flop is triggered by a rising edge of the Clock signal, and the output is determined by the values of the J and K inputs at the time of the rising edge.  T Flip Flops: The T Flip Flop is a single-bit Flip Flop that is triggered by a single input (T). The output of the T Flip Flop is the inverse of the input (T) at the time of the rising edge.  Master-Slave Flip Flops: The Master-Slave Flip Flop is a two-bit Flip Flop that is triggered by two inputs (Master and Slave). The output of the Master-Slave Flip Flop is determined by the values of the Master and Slave inputs at the time of the rising edge.